Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R380E6 IPA60R380E6

Description
Manufacturer: Infineon Technologies Win Source Part Number: 068949-IPA60R380E6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 31W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10.6A (Tc) Gate-Source Threshold Voltage: 3.5V @ 320μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 700pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 380 mOhm @ 3.8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 068949-IPA60R380E6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 31W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10.6A (Tc) Gate-Source Threshold Voltage: 3.5V @ 320μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 700pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 380 mOhm @ 3.8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPA60R380E6 is a 600V N-Channel MOSFET designed for power management applications. It features a maximum power dissipation of 31W and a continuous drain current of 10.6A at 25°C. The device operates within a temperature range of -55°C to 150°C and has a maximum gate-source voltage of ±20V. The gate-source threshold voltage is specified at 3.5V with a gate charge of 32nC at 10V. The on-resistance (Rds On) is rated at 380 mOhm at 3.8A and 10V. This MOSFET is packaged in a PG-TO-220-FP case, suitable for through-hole mounting. It is actively produced and has a balanced supply and demand status, indicating its reliability in the market.

Datasheet Summary
Powered by GS/AI

The IPA60R380E6 is a 600V N-Channel MOSFET designed for power management applications. It features a maximum power dissipation of 31W and a continuous drain current of 10.6A at 25°C. The device operates within a temperature range of -55°C to 150°C and has a maximum gate-source voltage of ±20V. The gate-source threshold voltage is specified at 3.5V with a gate charge of 32nC at 10V. The on-resistance (Rds On) is rated at 380 mOhm at 3.8A and 10V. This MOSFET is packaged in a PG-TO-220-FP case, suitable for through-hole mounting. It is actively produced and has a balanced supply and demand status, indicating its reliability in the market.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R380E6 - 068949-IPA60R380E6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R380E6
068949-IPA60R380E6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R380E6 068949-IPA60R380E6
Manufacturer: Infineon Technologies Win Source Part Number: 068949-IPA60R380E6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 31W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10.6A (Tc) Gate-Source Threshold Voltage: 3.5V @ 320μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 700pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 380 mOhm @ 3.8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 068949-IPA60R380E6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 31W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO-220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10.6A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 320μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 700pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 380 mOhm @ 3.8A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
650V 10.6A MOSFET Transistor
2088-IPA60R380E6
650V 10.6A MOSFET Transistor 2088-IPA60R380E6
MOSFETs N-Ch 650V 10.6A TO220FP-3 CoolMOS E6 Product overview: IPA60R380E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 10.6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA60R380E6 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 650V 10.6A TO220FP-3 CoolMOS E6 Product overview: IPA60R380E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 10.6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA60R380E6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor: N-MOSFET; unipolar; 600V; 10.6A; 31W; TO220FP - 376-IPA60R380E6 - Utmel Electronic Limited
Hong Kong, China
Transistor: N-MOSFET; unipolar; 600V; 10.6A; 31W; TO220FP
376-IPA60R380E6
Transistor: N-MOSFET; unipolar; 600V; 10.6A; 31W; TO220FP 376-IPA60R380E6
Transistor: N-MOSFET; unipolar; 600V; 10.6A; 31W; TO220FP

Transistor: N-MOSFET; unipolar; 600V; 10.6A; 31W; TO220FP

Supplier's Site
Transistors - IPA60R380E6 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPA60R380E6
Transistors IPA60R380E6
650V 10.7A 340mΩ@10V,3.8A 83W 3V@300uA 1 N-Channel TO-220 MOSFETs ROHS

650V 10.7A 340mΩ@10V,3.8A 83W 3V@300uA 1 N-Channel TO-220 MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 10.6A TO220FP-3 CoolMOS E6

MOSFET N-Ch 650V 10.6A TO220FP-3 CoolMOS E6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 068949-IPA60R380E6 2088-IPA60R380E6 376-IPA60R380E6 IPA60R380E6 IPA60R380E6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R380E6 650V 10.6A MOSFET Transistor Transistor: N-MOSFET; unipolar; 600V; 10.6A; 31W; TO220FP Transistors MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 600 volts
PD 31000 milliwatts 31 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data