Infineon Technologies AG 600V 7A TO220 MOSFET Transistor IPA60R650CEXKSA1

Description
Power Field-Effect Transistor, 600V, 0.65ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 600V, 0.65ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IPA60R650CEXKSA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 600V, 0.65ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 600V, 0.65ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
Singapore, Singapore
600V 7A TO220 MOSFET Transistor
278-IPA60R650CEXKSA1
600V 7A TO220 MOSFET Transistor 278-IPA60R650CEXKSA1
MOSFET N-CH 600V 7A TO220-FP Product overview: IPA60R650CEXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA60R650CEXKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 7A TO220-FP Product overview: IPA60R650CEXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA60R650CEXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPA60R650CEXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPA60R650CEXKSA1-ND
Single FETs, MOSFETs IPA60R650CEXKSA1-ND
N-Channel 600V 7A (Tc) 28W (Tc) Through Hole PG-TO220-FP

N-Channel 600V 7A (Tc) 28W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R650CEXKSA1 - 776836-IPA60R650CEXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R650CEXKSA1
776836-IPA60R650CEXKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R650CEXKSA1 776836-IPA60R650CEXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 776836-IPA60R650CEXK SA1 Series: CoolMOS CE Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Family Name: IPA60R650CE Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: PG-TO-220-FP Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 3.5V @ 200μA Gate Charge (Qg) (Maximum) @ Vgs: 20.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 440pF @ 100V Vgs (Maximum): ±20V Power Dissipation (Maximum): 28W (Tc) Rds On (Maximum) @ Id, Vgs: 650 mOhm @ 2.4A, 10V Alternative Parts (Cross-Reference): FCPF600N60Z; TK5A60W(S4VX,M); 2SK4111(Q); 2SK4015(STA4,Q); ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776836-IPA60R650CEXKSA1
Series: CoolMOS CE
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Family Name: IPA60R650CE
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: PG-TO-220-FP
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 3.5V @ 200μA
Gate Charge (Qg) (Maximum) @ Vgs: 20.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 440pF @ 100V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 28W (Tc)
Rds On (Maximum) @ Id, Vgs: 650 mOhm @ 2.4A, 10V
Alternative Parts (Cross-Reference): FCPF600N60Z; TK5A60W(S4VX,M); 2SK4111(Q); 2SK4015(STA4,Q);
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA60R650CEXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA60R650CEXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA60R650CEXKSA1
MOSFET N-CH 600V 7A TO220-FP

MOSFET N-CH 600V 7A TO220-FP

Supplier's Site
Single FETs, MOSFETs - IPA60R650CEXKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPA60R650CEXKSA1
Single FETs, MOSFETs IPA60R650CEXKSA1
MOSFET N-CH 600V 7A TO220-FP

MOSFET N-CH 600V 7A TO220-FP

Supplier's Site Datasheet
MOSFET N-Ch 600V 7A TO220FP-3

MOSFET N-Ch 600V 7A TO220FP-3

Buy Now Datasheet
Mosfet, N-Ch, 600V, 9.9A, To-220Fp; Transistor Polarity Infineon - 12AC9696 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 9.9A, To-220Fp; Transistor Polarity Infineon
12AC9696
Mosfet, N-Ch, 600V, 9.9A, To-220Fp; Transistor Polarity Infineon 12AC9696
MOSFET, N-CH, 600V, 9.9A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:9.9A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.54ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 9.9A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:9.9A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.54ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPA60R650CEXKSA1 278-IPA60R650CEXKSA1 IPA60R650CEXKSA1-ND 776836-IPA60R650CEXKSA1 IPA60R650CEXKSA1 IPA60R650CEXKSA1 IPA60R650CEXKSA1 12AC9696
Product Name 600V 7A TO220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R650CEXKSA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 600V, 9.9A, To-220Fp; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
rDS(on) 0.6500 ohms 0.5400 ohms
Package Type PG-TO22-3 Tube TO-220; TO-220-3 Full Pack TO-220; SOT3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220
Packing Method Tube; Tube Tube Tube; Tube Tube; Tube
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data