Infineon Technologies AG MOSFETs IPB020NE7N3G

Description
MOSFET N-Ch 120A 75V OptiMOS3 TO263
Request a Quote
Description
MOSFET N-Ch 120A 75V OptiMOS3 TO263
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8259213P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8259213P
MOSFETs 8259213P
MOSFET N-Ch 120A 75V OptiMOS3 TO263

MOSFET N-Ch 120A 75V OptiMOS3 TO263

Supplier's Site
MOSFETs - 8259213 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8259213
MOSFETs 8259213
MOSFET N-Ch 120A 75V OptiMOS3 TO263

MOSFET N-Ch 120A 75V OptiMOS3 TO263

Supplier's Site
MOSFETs - 9110897 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9110897
MOSFETs 9110897
MOSFET N-Ch 120A 75V OptiMOS3 TO263

MOSFET N-Ch 120A 75V OptiMOS3 TO263

Supplier's Site
Discrete Semiconductor Products - 283746-IPB020NE7N3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
283746-IPB020NE7N3G
Discrete Semiconductor Products 283746-IPB020NE7N3G
Manufacturer: Infineon Technologies Win Source Part Number: 283746-IPB020NE7N3G Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 283746-IPB020NE7N3G
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
MOSFET Transistor
278-IPB020NE7N3G
MOSFET Transistor 278-IPB020NE7N3G
OptiMOSTM3 Power-Transistor Product overview: IPB020NE7N3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB020NE7N3G can be used for catalog matching and distributor lookup.

OptiMOSTM3 Power-Transistor Product overview: IPB020NE7N3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB020NE7N3G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8259213P 8259213 283746-IPB020NE7N3G 278-IPB020NE7N3G
Product Name MOSFETs MOSFETs Discrete Semiconductor Products MOSFET Transistor
Package Type TO-263; TO-263 TO-263; D2pak (to-263) SOT3
Unlock Full Specs
to access all available technical data