The IPB048N15N5 is a 150 V N-channel MOSFET in a D²PAK (PG-TO263-3) package, designed for high-frequency switching and synchronous rectification. It features a maximum on-state resistance of 4.8 mΩ at 120 A continuous drain current and operates up to 175 °C junction temperature. The device has a reverse recovery charge of 83 nC and is RoHS compliant and halogen-free per IEC 61249-2-21. It meets JEDEC standards for target applications and is qualified for automotive use.
OptiMOS™ 5 150V power MOSFETs from Infineon are particularly suitable for low voltage drives such as forklift and e-scooter, as well as telecom and solar applications. The products offer a breakthrough reduction in R DS(on) (up to 25% compared to the next best alternative in SuperSO8) and Q rr without compromising FOM gd and FOM OSS, effectively reducing design effort whilst optimizing system efficiency. Furthermore, the ultra-low reverse recovery charge (Q rr = 26 nC in SuperSO8) increases commutation ruggedness.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
Manufacturer: Infineon Technologies
Win Source Part Number: 825958-IPB048N15N5
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
OptiMOSª5 Power-Transistor, 150 V Product overview: IPB048N15N5 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 V. Search-friendly keywords include transistor, BJT, switching, amplification, 150 V, Bipolar Transistor, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-IPB048N15N5 can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power MOSFET | RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | IPB048N15N5 | 825958-IPB048N15N5 | 48-IPB048N15N5 | IPB048N15N5 |
| Product Name | N-Channel Power MOSFET | Misc Products - IPB048N15N5 | 150 V Bipolar Transistor | Transistors |
| Polarity | N-Channel; N | |||
| Transistor Technology / Material | Si/SiC | |||
| rDS(on) | 0.0048 ohms |