Infineon Technologies AG MOSFET IPB015N04L G

Description
MOSFET N-Ch 40V 120A D2PAK-2 OptiMOS 3
Description
MOSFET N-Ch 40V 120A D2PAK-2 OptiMOS 3
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel MOSFET for switching applications in 40 V, 120 A rated package, fabricated using OptiMOS 3 technology, with a D2PAK-2 (TO-263) surface-mount package measuring 10 mm × 9.9 mm × 4.4 mm, rated for continuous drain current of 120 A at 25 °C, gate-source threshold voltage of 1.6 V to 2.4 V, and on-resistance of 1.5 mΩ at 10 V gate-source voltage, qualified to AEC-Q101 and RoHS compliant.

Datasheet Summary
Powered by GS/AI

N-channel MOSFET for switching applications in 40 V, 120 A rated package, fabricated using OptiMOS 3 technology, with a D2PAK-2 (TO-263) surface-mount package measuring 10 mm × 9.9 mm × 4.4 mm, rated for continuous drain current of 120 A at 25 °C, gate-source threshold voltage of 1.6 V to 2.4 V, and on-resistance of 1.5 mΩ at 10 V gate-source voltage, qualified to AEC-Q101 and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-Ch 40V 120A D2PAK-2 OptiMOS 3

MOSFET N-Ch 40V 120A D2PAK-2 OptiMOS 3

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB015N04L G
Product Name MOSFET
Unlock Full Specs
to access all available technical data