Infineon Technologies AG Datasheets for Metal-Oxide Semiconductor FET (MOSFET)
Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more
| Product Name | Notes |
|---|---|
| Complementary power MOSFETs - an n-channel and a p-channel power MOSFET within the same package - are part of Infineon’s famous low voltage OptiMOS™ families, the market leader in high... | |
| Dual N-Channel Small Signal 20 V MOSFET in SOT363 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and... | |
| Infineon is one of the few semiconductor manufacturers worldwide to offer depletion MOSFETs. Areas of application include power supply startup power, over-voltage protection, in-rush-current limiter, off-line voltage reference. With one... | |
| Infineon’s highly innovative OptiMOS™ families include p-channel power MOSFETs. These products consistently meet the highest quality and performance demands in key specifications for power system design such as on-state resistance... | |
| Infineon's 200 V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48 V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor... | |
| N-channel depletion mode small-signal MOSFET for industrial and consumer applications in SOT-223 package The N-channel depletion mode MOSFET BSP135I in SOT-223 package features VDS 600 V and RDS(on)... | |
| N-Channel Small Signal MOSFET 100 V in SOT-223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| N-Channel Small Signal MOSFET 20 V in SOT363 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| N-Channel Small Signal MOSFET 20 V in TSOP-6 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| N-Channel Small Signal MOSFET 200 V in SOT-223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| N-Channel Small Signal MOSFET 240 V in SOT-223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| N-Channel Small Signal MOSFET 400 V in SOT-223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| N-Channel Small Signal MOSFET 60 V in SOT-223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| N-Channel Small Signal MOSFET 600 V in SOT223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| N-Channel Small Signal MOSFET 75 V in SOT-223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| OptiMOS™ 5 25 V Power Block in 5x6 mm² OptiMOS™ 5 Power Block is a leadless SMD package in a 5x6 mm² package, including a low-side and a high-side MOSFET... | |
| OptiMOS™ 5 Power Block is a leadless SMD package in a 5.0x6.0mm² package outline, including a low-side and a high-side MOSFET in a synchronous buck converter configuration. By replacing two... | |
| P-channel enhancement mode Field-Effect Transistor (FET), -100 V, SOT-223 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| P-channel enhancement mode Field-Effect Transistor (FET), -250 V, SOT-223 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| P-channel enhancement mode Field-Effect Transistor (FET), -30 V, TSOP-6 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SOT-223 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of voltage regulator solutions in... |
| << Prev | Next >> |