Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPA60R199CP

Description
CoolMOS™ CP, Infineon's fifth series of CoolMOS™, is designed for hard and soft switching topologies, CCM PFC as well as PWM for ATX, notebook adapter PDP and LCD TV. Summary of Features Lowest figure of merit R on x Q g Ultra low gate charge Extreme dv/dt rate Ultra low R DS(on), ultra low gate charge, very fast switching V th 3 V, g fs very high, internal R g very low High current capability Significant reduction of conduction and switching losses High power density and efficiency for superior power conversion systems Best-in-class price/performance ratio Potential Applications Solar Server Telecom Consumer Adapter PC power
Request a Quote
Description
CoolMOS™ CP, Infineon's fifth series of CoolMOS™, is designed for hard and soft switching topologies, CCM PFC as well as PWM for ATX, notebook adapter PDP and LCD TV. Summary of Features Lowest figure of merit R on x Q g Ultra low gate charge Extreme dv/dt rate Ultra low R DS(on), ultra low gate charge, very fast switching V th 3 V, g fs very high, internal R g very low High current capability Significant reduction of conduction and switching losses High power density and efficiency for superior power conversion systems Best-in-class price/performance ratio Potential Applications Solar Server Telecom Consumer Adapter PC power
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPA60R199CP is a 600 V N-channel power MOSFET designed for hard switching SMPS topologies, housed in a PG-TO220 package measuring 15.67 to 16.15 mm in length and 10.00 to 10.65 mm in width. It has a maximum continuous drain current of 16 A at 25 °C, a drain-source on-state resistance of 0.199 Ω at 25 °C, and a gate charge of 32 nC. The device supports an avalanche energy of 436 mJ for single pulses and is rated for 50 V/ns dv/dt ruggedness. It is RoHS compliant and qualified according to JEDEC standards.

Datasheet Summary
Powered by GS/AI

The IPA60R199CP is a 600 V N-channel power MOSFET designed for hard switching SMPS topologies, housed in a PG-TO220 package measuring 15.67 to 16.15 mm in length and 10.00 to 10.65 mm in width. It has a maximum continuous drain current of 16 A at 25 °C, a drain-source on-state resistance of 0.199 Ω at 25 °C, and a gate charge of 32 nC. The device supports an avalanche energy of 436 mJ for single pulses and is rated for 50 V/ns dv/dt ruggedness. It is RoHS compliant and qualified according to JEDEC standards.

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPA60R199CP - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPA60R199CP
500V-950V N-Channel Power MOSFET IPA60R199CP
CoolMOS™ CP, Infineon's fifth series of CoolMOS™, is designed for hard and soft switching topologies, CCM PFC as well as PWM for ATX, notebook adapter PDP and LCD TV. Summary of Features Lowest figure of merit R on x Q g Ultra low gate charge Extreme dv/dt rate Ultra low R DS(on), ultra low gate charge, very fast switching V th 3 V, g fs very high, internal R g very low High current capability Significant reduction of conduction and switching losses High power density and efficiency for superior power conversion systems Best-in-class price/performance ratio Potential Applications Solar Server Telecom Consumer Adapter PC power

CoolMOS™ CP, Infineon's fifth series of CoolMOS™, is designed for hard and soft switching topologies, CCM PFC as well as PWM for ATX, notebook adapter PDP and LCD TV.


Summary of Features

  • Lowest figure of merit R on x Q g
  • Ultra low gate charge
  • Extreme dv/dt rate
  • Ultra low R DS(on), ultra low gate charge, very fast switching
  • V th 3 V, g fs very high, internal R g very low
  • High current capability
  • Significant reduction of conduction and switching losses
  • High power density and efficiency for superior power conversion systems
  • Best-in-class price/performance ratio

Potential Applications

  • Solar
  • Server
  • Telecom
  • Consumer
  • Adapter
  • PC power
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R199CP - 090896-IPA60R199CP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R199CP
090896-IPA60R199CP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R199CP 090896-IPA60R199CP
Manufacturer: Infineon Technologies Win Source Part Number: 090896-IPA60R199CP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 34W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 3.5V @ 1.1mA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1520pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 199 mOhm @ 9.9A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 090896-IPA60R199CP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 34W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO-220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 1.1mA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 1520pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 199 mOhm @ 9.9A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 16A MOSFET Transistor
2088-IPA60R199CP
600V 16A MOSFET Transistor 2088-IPA60R199CP
MOSFETs N-Ch 600V 16A TO220FP-3 CoolMOS CP Product overview: IPA60R199CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 16A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA60R199CP can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 600V 16A TO220FP-3 CoolMOS CP Product overview: IPA60R199CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 16A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA60R199CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8977400 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8977400
MOSFETs 8977400
MOSFET N-Channel 600V 16A CoolMOS TO220

MOSFET N-Channel 600V 16A CoolMOS TO220

Supplier's Site
MOSFETs - 8977400P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8977400P
MOSFETs 8977400P
MOSFET N-Channel 600V 16A CoolMOS TO220

MOSFET N-Channel 600V 16A CoolMOS TO220

Supplier's Site
MOSFETs - 1459321 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1459321
MOSFETs 1459321
MOSFET N-Channel 600V 16A CoolMOS TO220

MOSFET N-Channel 600V 16A CoolMOS TO220

Supplier's Site
Transistor - 36290817 - Radwell International
Willingboro, NJ, United States
Transistor
36290817
Transistor 36290817
(PRICE/EA) MOSFET, N CHANNEL, 650V, 16A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:16A; DRAIN SOURCE VOLTAGE VDS:650V; ON RES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EA) MOSFET, N CHANNEL, 650V, 16A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:16A; DRAIN SOURCE VOLTAGE VDS:650V; ON RES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 16A TO220FP-3 CoolMOS CP

MOSFET N-Ch 600V 16A TO220FP-3 CoolMOS CP

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Radwell International VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPA60R199CP 090896-IPA60R199CP 2088-IPA60R199CP 8977400 8977400P 36290817 IPA60R199CP
Product Name 500V-950V N-Channel Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R199CP 600V 16A MOSFET Transistor MOSFETs MOSFETs Transistor MOSFET
Polarity N-Channel; N N-Channel; N-Channel N-Channel N-Channel N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.1990 ohms
QG 32 nC
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data