Infineon Technologies AG Single FETs, MOSFETs IPA65R150CFDXKSA1

Description
N-Channel 650V 22.4A (Tc) 34.7W (Tc) Through Hole PG-TO220-3-111
Request a Quote Datasheet
Description
N-Channel 650V 22.4A (Tc) 34.7W (Tc) Through Hole PG-TO220-3-111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPA65R150CFDXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPA65R150CFDXKSA1-ND
Single FETs, MOSFETs IPA65R150CFDXKSA1-ND
N-Channel 650V 22.4A (Tc) 34.7W (Tc) Through Hole PG-TO220-3-111

N-Channel 650V 22.4A (Tc) 34.7W (Tc) Through Hole PG-TO220-3-111

Buy Now Datasheet
 - IPA65R150CFDXKSA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 22.4A I(D), 650V, 0.15ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 22.4A I(D), 650V, 0.15ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA65R150CFDXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA65R150CFDXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA65R150CFDXKSA1
MOSFET N-CH 650V 22.4A TO220

MOSFET N-CH 650V 22.4A TO220

Supplier's Site
MOSFET N-Ch 700V 22.4A TO220FP-3

MOSFET N-Ch 700V 22.4A TO220FP-3

Buy Now Datasheet
Mosfet, N-Ch, 650V, 22.4A, To-220Fp-3; Transistor Polarity Infineon - 13AC9015 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 22.4A, To-220Fp-3; Transistor Polarity Infineon
13AC9015
Mosfet, N-Ch, 650V, 22.4A, To-220Fp-3; Transistor Polarity Infineon 13AC9015
MOSFET, N-CH, 650V, 22.4A, TO-220FP-3; Transistor Polarity:N Channel; Continuous Drain Current Id:22.4A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.135ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 22.4A, TO-220FP-3; Transistor Polarity:N Channel; Continuous Drain Current Id:22.4A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.135ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site
Transistor - 117723780 - Radwell International
Willingboro, NJ, United States
Transistor
117723780
Transistor 117723780
MOSFET, N-CH, 650V, 22.4A, TO-220FP-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:22.4A; DRAIN SOURCE VOLTAGE VDS:650V; ON RESISTANCE RDS(ON):0.135OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 650V, 22.4A, TO-220FP-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:22.4A; DRAIN SOURCE VOLTAGE VDS:650V; ON RESISTANCE RDS(ON):0.135OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPA65R150CFDXKSA1-ND IPA65R150CFDXKSA1 IPA65R150CFDXKSA1 IPA65R150CFDXKSA1 13AC9015 117723780
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 22.4A, To-220Fp-3; Transistor Polarity Infineon Transistor
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data