Manufacturer: Infineon Technologies
Win Source Part Number: 068940-IPA60R125CP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO-220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 25A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 1.1mA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 2500pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 125 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
MOSFETs N-Ch 650V 25A TO220FP-3 CoolMOS CP Product overview: IPA60R125CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 25A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA60R125CP can be used for catalog matching and distributor lookup.
(PRICE/EA) MOSFET, N CHANNEL, 650V, 25A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:25A; DRAIN SOURCE VOLTAGE VDS:650V; ON R. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 2
MOSFET N-Ch 650V 25A TO220FP-3 CoolMOS CP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 068940-IPA60R125CP | 2088-IPA60R125CP | 38345927 | IPA60R125CP | IPA60R125CP |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R125CP | 650V 25A MOSFET Transistor | Transistor | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 650 volts | 600 volts | |||
| PD | 35000 milliwatts | 35 milliwatts | 35000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-220; SOT3; PG-TO-220-FP | Tube | TO-220; TO-220-3 Full Pack |