N-channel MOSFET in D²PAK package for high-frequency switching and synchronous rectification, with a 100 V drain-source breakdown voltage, 4.2 mΩ maximum on-state resistance, and 137 A continuous drain current at 175 °C junction temperature. The device is RoHS compliant, halogen-free per IEC 61249-2-21, and qualified per JEDEC standards. Thermal resistance from junction to case is 0.7 K/W.
MOSFET N-Ch 100V 100A D2PAK-2
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPB042N10N3GE818XT |
| Product Name | MOSFET |