Infineon Technologies AG MOSFET IPB042N10N3 G E8187

Description
MOSFET N-Ch 100V 100A D2PAK-2
Description
MOSFET N-Ch 100V 100A D2PAK-2
Datasheet
Datasheet Summary
Powered by GS/AI

The IPB042N10N3G is an N-channel MOSFET designed for high-frequency switching and synchronous rectification, with a 100 V drain-source breakdown voltage and a maximum on-state resistance of 4.2 mΩ. It is packaged in a PG-TO 263-3 (D²PAK) case, supports a continuous drain current of 137 A at 175 °C junction temperature, and is RoHS compliant and halogen-free according to IEC 61249-2-21. The device is qualified according to JEDEC standards J-STD-20 and JESD22.

Datasheet Summary
Powered by GS/AI

The IPB042N10N3G is an N-channel MOSFET designed for high-frequency switching and synchronous rectification, with a 100 V drain-source breakdown voltage and a maximum on-state resistance of 4.2 mΩ. It is packaged in a PG-TO 263-3 (D²PAK) case, supports a continuous drain current of 137 A at 175 °C junction temperature, and is RoHS compliant and halogen-free according to IEC 61249-2-21. The device is qualified according to JEDEC standards J-STD-20 and JESD22.

Suppliers

Company
Product
Description
Supplier Links
MOSFET N-Ch 100V 100A D2PAK-2

MOSFET N-Ch 100V 100A D2PAK-2

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB042N10N3 G E8187
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910021SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
PMIC - PMIC - Gate Drivers - TPS2812DRG4 - 1111562-TPS2812DRG4 - Win Source Electronics
Specs
Polarity N-Channel; P-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-SOIC
View Details