Infineon Technologies AG MOSFETs IPA60R360P7SXKSA1

Description
Infineon MOSFET IPA60R360P7SXKSA1
Request a Quote Datasheet
Description
Infineon MOSFET IPA60R360P7SXKSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2152479 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152479
MOSFETs 2152479
Infineon MOSFET IPA60R360P7SXKSA1

Infineon MOSFET IPA60R360P7SXKSA1

Supplier's Site
MOSFETs - 2152480 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152480
MOSFETs 2152480
Infineon MOSFET IPA60R360P7SXKSA1

Infineon MOSFET IPA60R360P7SXKSA1

Supplier's Site
MOSFETs - 2152480P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152480P
MOSFETs 2152480P
Infineon MOSFET IPA60R360P7SXKSA1

Infineon MOSFET IPA60R360P7SXKSA1

Supplier's Site
Single FETs, MOSFETs - IPA60R360P7SXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPA60R360P7SXKSA1-ND
Single FETs, MOSFETs IPA60R360P7SXKSA1-ND
N-Channel 600V 9A (Tc) 22W (Tc) Through Hole PG-TO220-FP

N-Channel 600V 9A (Tc) 22W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
Singapore, Singapore
600V 9A TO220 MOSFET Transistor
278-IPA60R360P7SXKSA1
600V 9A TO220 MOSFET Transistor 278-IPA60R360P7SXKSA1
MOSFET N-CH 600V 9A TO220 Product overview: IPA60R360P7SXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA60R360P7SXKSA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 9A TO220 Product overview: IPA60R360P7SXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA60R360P7SXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IPA60R360P7SXKSA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 600V, 0.36ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 600V, 0.36ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R360P7SXKSA1 - 921243-IPA60R360P7SXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R360P7SXKSA1
921243-IPA60R360P7SXKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R360P7SXKSA1 921243-IPA60R360P7SXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 921243-IPA60R360P7SX KSA1 Series: CoolMOS™ P7 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 600 V 9A (Tc) 22W (Tc) Through Hole PG-TO220-FP Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: IPA60R360 Categories: Discrete Semiconductor Products Case / Package: PG-TO220-FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921243-IPA60R360P7SXKSA1
Series: CoolMOS™ P7
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 600 V 9A (Tc) 22W (Tc) Through Hole PG-TO220-FP
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: IPA60R360
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet
Mosfet, N-Ch, 600V, 9A, 22W, To-220Fp; Transistor Polarity Infineon - 93AC7094 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 9A, 22W, To-220Fp; Transistor Polarity Infineon
93AC7094
Mosfet, N-Ch, 600V, 9A, 22W, To-220Fp; Transistor Polarity Infineon 93AC7094
MOSFET, N-CH, 600V, 9A, 22W, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 9A, 22W, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IPA60R360P7SXKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPA60R360P7SXKSA1
Single FETs, MOSFETs IPA60R360P7SXKSA1
MOSFET N-CH 600V 9A TO220

MOSFET N-CH 600V 9A TO220

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2152479 2152480P IPA60R360P7SXKSA1-ND 278-IPA60R360P7SXKSA1 IPA60R360P7SXKSA1 921243-IPA60R360P7SXKSA1 IPA60R360P7SXKSA1 93AC7094 IPA60R360P7SXKSA1
Product Name MOSFETs MOSFETs Single FETs, MOSFETs 600V 9A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R360P7SXKSA1 MOSFET Mosfet, N-Ch, 600V, 9A, 22W, To-220Fp; Transistor Polarity Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Si MOSFET (Metal Oxide)
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220 fullpak TO-220; TO-220 TO-220; TO-220-3 Full Pack Tube PG-TO22-3 SOT3; PG-TO220-FP TO-3; TO-220 TO-220; TO-220-3 Full Pack
Number of units in IC 1
Unlock Full Specs
to access all available technical data