Infineon Technologies AG 600V 30A MOSFET Transistor IPA60R125C6

Description
MOSFETs N-Ch 600V 30A TO220FP-3 CoolMOS C6 Product overview: IPA60R125C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 30A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA60R125C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 600V 30A TO220FP-3 CoolMOS C6 Product overview: IPA60R125C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 30A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA60R125C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 30A MOSFET Transistor
2088-IPA60R125C6
600V 30A MOSFET Transistor 2088-IPA60R125C6
MOSFETs N-Ch 600V 30A TO220FP-3 CoolMOS C6 Product overview: IPA60R125C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 30A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA60R125C6 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 600V 30A TO220FP-3 CoolMOS C6 Product overview: IPA60R125C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 30A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA60R125C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R125C6 - 068939-IPA60R125C6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R125C6
068939-IPA60R125C6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R125C6 068939-IPA60R125C6
Manufacturer: Infineon Technologies Win Source Part Number: 068939-IPA60R125C6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 34W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 3.5V @ 960μA Max Gate Charge: 96nC @ 10V Max Input Capacitance: 2127pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 125 mOhm @ 14.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 068939-IPA60R125C6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 34W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO-220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 960μA
Max Gate Charge: 96nC @ 10V
Max Input Capacitance: 2127pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 125 mOhm @ 14.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistors - IPA60R125C6 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPA60R125C6
Transistors IPA60R125C6
TO-220FP-3 MOSFETs ROHS

TO-220FP-3 MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 30A TO220FP-3 CoolMOS C6

MOSFET N-Ch 600V 30A TO220FP-3 CoolMOS C6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPA60R125C6 068939-IPA60R125C6 IPA60R125C6 IPA60R125C6
Product Name 600V 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R125C6 Transistors MOSFET
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 34 milliwatts 34000 milliwatts
Package Type Tube TO-220; SOT3; PG-TO-220-FP
Unlock Full Specs
to access all available technical data