IPB050N10NF2S is a single N-channel power MOSFET in a D²PAK (PG-TO263-3) package, rated for 100 V drain-source voltage and 103 A continuous drain current. It features a maximum on-state resistance of 5.05 mΩ at 25°C and is 100% avalanche tested with a single-pulse avalanche energy rating of 100 mJ. The device is RoHS compliant and halogen-free per IEC 61249-2-21, and qualified to JEDEC standards. Its case operating temperature range is from -55°C to 175°C with a thermal resistance of 1.0°C/W from junction to case.
StrongIRFET™ 2 single N-channel power MOSFET 100 V in D²PAK package
Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 5 mOhm, addressing a broad range of applications from low- to high-switching frequency.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPB050N10NF2S |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPB050N10NF2S |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0050 ohms |