The IPB031N08N5 is an N-channel MOSFET designed for high-frequency switching and synchronous rectification in power supplies. It is packaged in a D²PAK (PG-TO 263-3) and rated for a maximum drain-source voltage of 80 V, with a maximum continuous drain current of 120 A at 25 °C case temperature. The device has a maximum on-state resistance of 3.1 mΩ at 10 V gate-source voltage and 25 °C junction temperature, and a total gate charge of 69 nC typical. It is 100% avalanche tested, RoHS compliant, and halogen-free according to IEC61249-2-21. Thermal resistance from junction to case is 0.7 to 0.9 K/W, and the operating junction temperature range is -55 °C to 175 °C.
Industry leading power MOSFET technology for telecom and server applications with OptiMOS™ 5 80V in D2PAK package
Infineon’s OptiMOS™ 5 80V industrial power MOSFET IPB031N08N5 offers a RDS(on) reduction of 43% compared to previous generations and is ideally suited for high switching frequencies. The devices of this family are especially designed for synchronous rectification in telecom and server power supplies. In addition, they can also be utilized in other industrial applications such as solar, low voltage drives and adapters.
Summary of Features
Benefits
Potential Applications
MOSFET N-Ch 80V 120A D2PAK-2
| Infineon Technologies AG | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPB031N08N5 | IPB031N08N5 | IPB031N08N5 |
| Product Name | N-Channel Power MOSFET | Transistors | MOSFET |
| Polarity | N-Channel; N | ||
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 0.0031 ohms |