Infineon Technologies AG Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPB026N10NF2S IPB026N10NF2S

Description
StrongIRFET™ 2 single N-channel power MOSFET 100 V in D²PAK package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 2.6 mOhm, addressing a broad range of applications from low- to high-switching frequency. Summary of Features Broad availability from distribution partners Excellent price/performance ratio Ideal for high- and low- switching frequency Industry standard footprint package High current rating Benefits Multi-vendor compatibility Right-fit products Supports a wide variety of applications Standard pinout allows for drop-in replacement Increased current carrying capability Potential Applications Power management (SMPS) Adapter Motor drives Battery powered applications Battery management UPS Light electric vehicles Applications Light electric vehicles (LEV)
Request a Quote
Description
StrongIRFET™ 2 single N-channel power MOSFET 100 V in D²PAK package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 2.6 mOhm, addressing a broad range of applications from low- to high-switching frequency. Summary of Features Broad availability from distribution partners Excellent price/performance ratio Ideal for high- and low- switching frequency Industry standard footprint package High current rating Benefits Multi-vendor compatibility Right-fit products Supports a wide variety of applications Standard pinout allows for drop-in replacement Increased current carrying capability Potential Applications Power management (SMPS) Adapter Motor drives Battery powered applications Battery management UPS Light electric vehicles Applications Light electric vehicles (LEV)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IPB026N10NF2S is a 100 V N-channel power MOSFET in a D²PAK (PG-TO263-3) package, designed for high-current switching applications. It has a maximum drain-source on-state resistance of 2.65 mΩ at 25°C and a continuous drain current rating of 112 A at 175°C case temperature. The device supports a pulsed drain current of 648 A and has a single-pulse avalanche energy rating of 430 mJ. It is RoHS compliant and halogen-free per IEC61249-2-21, with an operating junction temperature range of -55°C to 175°C. The package dimensions are specified with a body size of 8.38 to 9.65 mm in length and 9.65 to 10.67 mm in width.

Datasheet Summary
Powered by GS/AI

IPB026N10NF2S is a 100 V N-channel power MOSFET in a D²PAK (PG-TO263-3) package, designed for high-current switching applications. It has a maximum drain-source on-state resistance of 2.65 mΩ at 25°C and a continuous drain current rating of 112 A at 175°C case temperature. The device supports a pulsed drain current of 648 A and has a single-pulse avalanche energy rating of 430 mJ. It is RoHS compliant and halogen-free per IEC61249-2-21, with an operating junction temperature range of -55°C to 175°C. The package dimensions are specified with a body size of 8.38 to 9.65 mm in length and 9.65 to 10.67 mm in width.

Suppliers

Company
Product
Description
Supplier Links
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPB026N10NF2S - IPB026N10NF2S - Infineon Technologies AG
Neubiberg, Germany
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPB026N10NF2S
IPB026N10NF2S
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPB026N10NF2S IPB026N10NF2S
StrongIRFET™ 2 single N-channel power MOSFET 100 V in D²PAK package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 2.6 mOhm, addressing a broad range of applications from low- to high-switching frequency. Summary of Features Broad availability from distribution partners Excellent price/performance ratio Ideal for high- and low- switching frequency Industry standard footprint package High current rating Benefits Multi-vendor compatibility Right-fit products Supports a wide variety of applications Standard pinout allows for drop-in replacement Increased current carrying capability Potential Applications Power management (SMPS) Adapter Motor drives Battery powered applications Battery management UPS Light electric vehicles Applications Light electric vehicles (LEV)

StrongIRFET™ 2 single N-channel power MOSFET 100 V in D²PAK package

Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 2.6 mOhm, addressing a broad range of applications from low- to high-switching frequency.


Summary of Features

  • Broad availability from distribution partners
  • Excellent price/performance ratio
  • Ideal for high- and low- switching frequency
  • Industry standard footprint package
  • High current rating

Benefits

  • Multi-vendor compatibility
  • Right-fit products
  • Supports a wide variety of applications
  • Standard pinout allows for drop-in replacement
  • Increased current carrying capability

Potential Applications

  • Power management (SMPS)
  • Adapter
  • Motor drives
  • Battery powered applications
  • Battery management
  • UPS
  • Light electric vehicles

Applications

  • Light electric vehicles (LEV)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPB026N10NF2S
Product Name Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPB026N10NF2S
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0027 ohms
Unlock Full Specs
to access all available technical data

Similar Products

30V 40A MOSFET Transistor - 278-BSZ0905PNSATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
View Details
6 suppliers
High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6770 - 2N6770 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Package Type M-TO204-3
Packing Method Tray; TRAY
View Details
2 suppliers
N-Channel Power MOSFET - BSC0923NDI - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0028 to 0.0050 ohms
View Details
6 suppliers
40V 20A MOSFET Transistor - 289-BSC076N04NDATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
8 suppliers