N-Channel 650V 5A (Tc) 23W (Tc) Through Hole PG-TO220 Full Pack
MOSFET, N-CH, 600V, 5A, 150DEG C, 23W ROHS COMPLIANT: YES
MOSFET N-CH 650V 5A TO220
MOSFET N-CH 650V 5A TO220
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 448-IPA60R360CFD7XKSA1-ND | 42AH1816 | IPA60R360CFD7XKSA1 | IPA60R360CFD7XKSA1 | IPA60R360CFD7XKSA1 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 600V, 5A, 150Deg C, 23W Rohs Compliant Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 Full Pack | TO-3 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | |
| Packing Method | Tube; Tube | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |