IPB026N06N is an N-channel MOSFET optimized for synchronous rectification in power conversion applications. It is packaged in a PG-TO263-3 case with a maximum continuous drain current of 100 A and a drain-source breakdown voltage of 60 V. The on-state resistance is 2.6 mΩ at 100 A and 10 V gate-source voltage. The device has a thermal resistance from junction to case of 1.1 K/W and can operate from -55 °C to 175 °C. It is qualified per JEDEC standards, RoHS compliant, and halogen-free according to IEC 61249-2-21.
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter.
Summary of Features
Benefits
Potential Applications
Applications
MOSFETs N-Ch 60V 100A D2PAK-2 Product overview: IPB026N06N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB026N06N can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1186011-IPB026N06N
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPB026N06N | 2088-IPB026N06N | 1186011-IPB026N06N | IPB026N06N |
| Product Name | N-Channel Power MOSFET | 60V 100A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB026N06N | MOSFET |
| Polarity | N-Channel; N | N-Channel | ||
| Transistor Technology / Material | Si/SiC | |||
| rDS(on) | 0.0026 ohms | |||
| TJ | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-263; PG-TO263-3 | Reel | SOT3 |