Infineon Technologies AG MOSFET IPB017N06N3GXT

Description
MOSFET N-Ch 60V 180A D2PAK-6 OptiMOS 3
Description
MOSFET N-Ch 60V 180A D2PAK-6 OptiMOS 3
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel MOSFET for switching applications in a D2PAK-6 package, rated for a drain-source voltage of 60 V, continuous drain current of 180 A at 25 °C, and drain-source on-resistance of 1.7 mΩ at 10 V gate-source voltage. The device is qualified according to AEC Q101 and features a reverse recovery time of 34 ns with a gate charge of 170 nC. The operating and storage temperature range is -55 °C to +175 °C.

Datasheet Summary
Powered by GS/AI

N-channel MOSFET for switching applications in a D2PAK-6 package, rated for a drain-source voltage of 60 V, continuous drain current of 180 A at 25 °C, and drain-source on-resistance of 1.7 mΩ at 10 V gate-source voltage. The device is qualified according to AEC Q101 and features a reverse recovery time of 34 ns with a gate charge of 170 nC. The operating and storage temperature range is -55 °C to +175 °C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-Ch 60V 180A D2PAK-6 OptiMOS 3

MOSFET N-Ch 60V 180A D2PAK-6 OptiMOS 3

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB017N06N3GXT
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Tssop
View Details
EVICES, INC. QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110902SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325L - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0059 ohms
View Details
7 suppliers