Manufacturer: Infineon Technologies
Win Source Part Number: 776844-IPB04N03LB G
Series: OptiMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: PG-TO263-3
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2V @ 70μA
Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 5203pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 107W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.5 mOhm @ 55A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 776844-IPB04N03LB G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB04N03LB G |
| PD | 107000 milliwatts |