IPB016N08NF2S is an N-channel power MOSFET rated for 80 V drain-source voltage and 170 A continuous drain current in a D²PAK (PG-TO263-3) package, measuring 10.67 mm by 9.65 mm. It has a maximum on-state resistance of 1.65 mΩ at 25°C, a total gate charge of 255 nC, and is optimized for switching applications. The device is 100% avalanche tested, meets RoHS requirements, and is qualified according to JEDEC standards. It supports operating temperatures from -55°C to 175°C with a thermal resistance of 0.5°C/W from junction to case.
StrongIRFET™ 2 single N-channel power MOSFET 80 V in D²PAK package
Infineon's StrongIRFET™ 2 power MOSFET 80 V features low RDS(on) of 1.6 mOhm, addressing a broad range of applications from low- to high-switching frequency.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPB016N08NF2S |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPB016N08NF2S |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0016 ohms |