IPB017N10N5 is a 100 V N-channel MOSFET in a D²-PAK 7-pin package, designed for high-frequency switching and synchronous rectification in power supplies. It has a maximum drain-source on-state resistance of 1.7 mΩ at 25 °C and a continuous drain current of 273 A at 25 °C case temperature. The device is avalanche-tested to 1166 mJ and has a gate charge of 168 to 210 nC. It meets JEDEC industrial reliability standards and is RoHS compliant with halogen-free packaging according to IEC 61249-2-21.
OptiMOS™ 5 100V power MOSFET in D2PAK 7pin package with 22% lower RDS(on) for telecom and server power supply applications
OptiMOS™ 5 100V power MOSFET IPB017N10N5 from Infineon is especially designed for synchronous rectification in telecom blocks including Or-ing, hotswap and battery protection as well as for server power supply applications. The device has a lower RDS(on) of 22% compared to similar devices , one of the biggest contributors to this industry leading FOM is the low on-state resistance providing the highest level of power density and efficiency.
Applications
Summary of Features
Benefits
Potential Applications
Designers who used this product also designed with
Category: OEM Souring
Win Source Part Number: 1463499-IPB017N10N5
Manufacturer: Infineon Technologies
Trans MOSFET N-CH 100V 180A 8-Pin(7+Tab) D2PAK T/R Product overview: IPB017N10N5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB017N10N5 can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | IPB017N10N5 | 1463499-IPB017N10N5 | 278-IPB017N10N5 | IPB017N10N5 |
| Product Name | N-Channel Power MOSFET | OEM Souring | 100V 180A MOSFET Transistor | Transistors |
| Polarity | N-Channel; N | |||
| Transistor Technology / Material | Si/SiC | |||
| rDS(on) | 0.0017 ohms | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Package Type | TO-263; PG-TO263-7 | SOT3 | Tape and Reel |