Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPA60R600P6

Description
Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering ultimate performance and those which concentrate more on ease-of-use. Summary of Features Reduced gate charge (Q g) Higher V th Good body diode ruggedness Optimized integrated R g Improved dv/dt from 50V/ns CoolMOS™ quality with over 12 years manufacturing experience in superjunction technology Benefits Improved effciency especially in light load condition Better efficiency in soft switching applications due to earlier turn-off Suitable for hard- & soft-switching topologies Optimized balance of efficiency and ease of use and good controllability of switching behavior High robustness and better efficiency Outstanding quality & reliability Potential Applications PFC stages for server, telecom rectifier, PC silverbox, gaming consoles PWM stages (TTF, LLC) for server, telecom rectifier, PC silverbox, gaming consoles Applications 48 V intermediate bus converter (IBC) Designers who used this product also designed with 2ED2106S06F | Gate driver ICs 2EDR8259X | Gate driver ICs 2ED2106S06F | Gate driver ICs 2EDR8259X | Gate driver ICs 2ED2106S06F | Gate driver ICs 2EDR8259X | Gate driver ICs
Request a Quote Datasheet
Description
Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering ultimate performance and those which concentrate more on ease-of-use. Summary of Features Reduced gate charge (Q g) Higher V th Good body diode ruggedness Optimized integrated R g Improved dv/dt from 50V/ns CoolMOS™ quality with over 12 years manufacturing experience in superjunction technology Benefits Improved effciency especially in light load condition Better efficiency in soft switching applications due to earlier turn-off Suitable for hard- & soft-switching topologies Optimized balance of efficiency and ease of use and good controllability of switching behavior High robustness and better efficiency Outstanding quality & reliability Potential Applications PFC stages for server, telecom rectifier, PC silverbox, gaming consoles PWM stages (TTF, LLC) for server, telecom rectifier, PC silverbox, gaming consoles Applications 48 V intermediate bus converter (IBC) Designers who used this product also designed with 2ED2106S06F | Gate driver ICs 2EDR8259X | Gate driver ICs 2ED2106S06F | Gate driver ICs 2EDR8259X | Gate driver ICs 2ED2106S06F | Gate driver ICs 2EDR8259X | Gate driver ICs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPA60R600P6 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPA60R600P6
500V-950V N-Channel Power MOSFET IPA60R600P6
Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering ultimate performance and those which concentrate more on ease-of-use. Summary of Features Reduced gate charge (Q g) Higher V th Good body diode ruggedness Optimized integrated R g Improved dv/dt from 50V/ns CoolMOS™ quality with over 12 years manufacturing experience in superjunction technology Benefits Improved effciency especially in light load condition Better efficiency in soft switching applications due to earlier turn-off Suitable for hard- & soft-switching topologies Optimized balance of efficiency and ease of use and good controllability of switching behavior High robustness and better efficiency Outstanding quality & reliability Potential Applications PFC stages for server, telecom rectifier, PC silverbox, gaming consoles PWM stages (TTF, LLC) for server, telecom rectifier, PC silverbox, gaming consoles Applications 48 V intermediate bus converter (IBC) Designers who used this product also designed with 2ED2106S06F | Gate driver ICs 2EDR8259X | Gate driver ICs 2ED2106S06F | Gate driver ICs 2EDR8259X | Gate driver ICs 2ED2106S06F | Gate driver ICs 2EDR8259X | Gate driver ICs

Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering ultimate performance and those which concentrate more on ease-of-use.


Summary of Features

  • Reduced gate charge (Q g)
  • Higher V th
  • Good body diode ruggedness
  • Optimized integrated R g
  • Improved dv/dt from 50V/ns
  • CoolMOS™ quality with over 12 years manufacturing experience in superjunction technology

Benefits

  • Improved effciency especially in light load condition
  • Better efficiency in soft switching applications due to earlier turn-off
  • Suitable for hard- & soft-switching topologies
  • Optimized balance of efficiency and ease of use and good controllability of switching behavior
  • High robustness and better efficiency
  • Outstanding quality & reliability

Potential Applications

  • PFC stages for server, telecom rectifier, PC silverbox, gaming consoles
  • PWM stages (TTF, LLC) for server, telecom rectifier, PC silverbox, gaming consoles

Applications

  • 48 V intermediate bus converter (IBC)

Designers who used this product also designed with


  • 2ED2106S06F |
    Gate driver ICs
  • 2EDR8259X |
    Gate driver ICs
  • 2ED2106S06F |
    Gate driver ICs
  • 2EDR8259X |
    Gate driver ICs
  • 2ED2106S06F |
    Gate driver ICs
  • 2EDR8259X |
    Gate driver ICs
Supplier's Site Datasheet
Singapore, Singapore
Low-Power MOSFET Transistor
2088-IPA60R600P6
Low-Power MOSFET Transistor 2088-IPA60R600P6
MOSFETs LOW POWER_PRC/PRFRM Product overview: IPA60R600P6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Low-Power, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA60R600P6 can be used for catalog matching and distributor lookup.

MOSFETs LOW POWER_PRC/PRFRM Product overview: IPA60R600P6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Low-Power, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA60R600P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R600P6 - 1185987-IPA60R600P6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R600P6
1185987-IPA60R600P6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R600P6 1185987-IPA60R600P6
Manufacturer: Infineon Technologies Win Source Part Number: 1185987-IPA60R600P6 Series: CoolMOS P6 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 4.9A (Tc) Family Name: IPA60R600P6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TO-220-FP Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4.5V @ 200μA Gate Charge (Qg) (Maximum) @ Vgs: 12nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 557pF @ 100V Vgs (Maximum): ±20V Power Dissipation (Maximum): 28W (Tc) Rds On (Maximum) @ Id, Vgs: 600 mOhm @ 2.4A, 10V Alternative Parts (Cross-Reference): STF10NM60ND; ZDX100N60; FS14KM-12A; ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1185987-IPA60R600P6
Series: CoolMOS P6
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 4.9A (Tc)
Family Name: IPA60R600P6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.infineon.com
Manufacturer Package: PG-TO-220-FP
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4.5V @ 200μA
Gate Charge (Qg) (Maximum) @ Vgs: 12nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 557pF @ 100V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 28W (Tc)
Rds On (Maximum) @ Id, Vgs: 600 mOhm @ 2.4A, 10V
Alternative Parts (Cross-Reference): STF10NM60ND; ZDX100N60; FS14KM-12A;
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET LOW POWER_PRC/PRFRM

MOSFET LOW POWER_PRC/PRFRM

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPA60R600P6 2088-IPA60R600P6 1185987-IPA60R600P6 IPA60R600P6
Product Name 500V-950V N-Channel Power MOSFET Low-Power MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R600P6 MOSFET
Polarity N-Channel; N N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.6000 ohms
QG 12 nC
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data