The IPB014N06N is an N-channel power MOSFET optimized for synchronous rectification in switched-mode power supplies. It is packaged in a TO-263-7 case and rated for a continuous drain current of 180 A at 25°C and a pulsed drain current of 720 A. The device has a maximum drain-source on-state resistance of 1.4 mΩ at 10 V gate-source voltage and 100 A drain current, with breakdown voltage of 60 V. Avalanche energy single pulse is 420 mJ at 100 A drain current. Thermal resistance from junction to case is 0.7 K/W, and junction operating temperature ranges from -55°C to 175°C. The component is RoHS compliant and halogen-free according to IEC 61249-2-21, and qualified per JEDEC J-STD-20 and JESD22.
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
MOSFETs N-Ch 60V 180A D2PAK-6 Product overview: IPB014N06N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 180A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB014N06N can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1186007-IPB014N06N
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPB014N06N | 2088-IPB014N06N | 1186007-IPB014N06N | IPB014N06N |
| Product Name | N-Channel Power MOSFET | 60V 180A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB014N06N | MOSFET |
| Polarity | N-Channel; N | N-Channel | ||
| Transistor Technology / Material | Si/SiC | |||
| rDS(on) | 0.0014 ohms | |||
| TJ | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-263; PG-TO263-7 | Reel | SOT3 |