IPB055N08NF2S is an N-channel silicon power MOSFET in a D²PAK (PG-TO263-3) package, rated for 80 V drain-source voltage and 97 A continuous drain current at 25°C case temperature. It has a maximum on-state resistance of 5.5 mΩ at 10 V gate-source voltage and 60 A drain current, with a total gate charge of 54 nC. The device is avalanche-rated at 58 mJ and meets RoHS and halogen-free standards per IEC 61249-2-21. It is qualified according to JEDEC standards.
StrongIRFET™ 2 single N-channel power MOSFET 80 V in D²PAK package
Infineon's StrongIRFET™ 2 power MOSFET 80 V features low RDS(on) of 5.5 mOhm, addressing a broad range of applications from low- to high-switching frequency.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | IPB055N08NF2S | IPB055N08NF2S |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPB055N08NF2S | Transistors |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.0055 ohms |