Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPB048N06LG

Description
Win Source Part Number: 1065207-IPB048N06LG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): CSD18542KTT; IPB034N06N3G; IPB100N06S3-04; SQM120P06-07L-GE3; IPB029N06N3GATMA1; FDB070AN06A0; SUM110N05-06L-E3IPB0 48N06L G; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 2156-IPB048N06LG,IFE INFIPB048N06LG
Request a Quote Datasheet
Description
Win Source Part Number: 1065207-IPB048N06LG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): CSD18542KTT; IPB034N06N3G; IPB100N06S3-04; SQM120P06-07L-GE3; IPB029N06N3GATMA1; FDB070AN06A0; SUM110N05-06L-E3IPB0 48N06L G; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 2156-IPB048N06LG,IFE INFIPB048N06LG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065207-IPB048N06LG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065207-IPB048N06LG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065207-IPB048N06LG
Win Source Part Number: 1065207-IPB048N06LG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): CSD18542KTT; IPB034N06N3G; IPB100N06S3-04; SQM120P06-07L-GE3; IPB029N06N3GATMA1; FDB070AN06A0; SUM110N05-06L-E3IPB0 48N06L G; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 2156-IPB048N06LG,IFE INFIPB048N06LG

Win Source Part Number: 1065207-IPB048N06LG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): CSD18542KTT; IPB034N06N3G; IPB100N06S3-04; SQM120P06-07L-GE3; IPB029N06N3GATMA1; FDB070AN06A0; SUM110N05-06L-E3IPB048N06L G;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 2156-IPB048N06LG,IFEINFIPB048N06LG

Buy Now Datasheet
Single FETs, MOSFETs - IPB048N06LG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB048N06LG
Single FETs, MOSFETs IPB048N06LG
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1065207-IPB048N06LG IPB048N06LG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs
Package Type SOT3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Polarity N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMP12N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.5200 ohms
IDSS 12000 milliamps
View Details
CSD18502Q5B 40-V, N-Channel NexFET? Power MOSFET - CSD18502Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0033 ohms
View Details
10 suppliers
P-Channel Power MOSFET - BSZ086P03NS3E G - Infineon Technologies AG
Specs
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 0.0086 ohms
View Details
4 suppliers