Infineon’s answer for flyback topologies
Developed to serve today’s and especially tomorrow’s trends in flyback topologies – the new 700V CoolMOS™ P7 superjunction MOSFET series addresses the low power SMPS market, such as mobile phone chargers or notebook adapters by offering fundamental performance gains compared to superjunction technologies used today. By combining customers’ feedback with over 20 years of superjunction MOSFET experience, 700V CoolMOS™ P7 enables best fit for target applications in terms of:
Efficiency and thermals
Ease-of-use
EMI behavior
Summary of Features
Extremely low FOM R DS(on) x E oss; lower Q g, E on and E off
Highly performant technology
Low switching losses (E oss)
Highly efficient
Excellent thermal behavior
Allowing high speed switching
Integrated protection Zener diode
Optimized V (GS)th of 3V with very narrow tolerance of ±0.5V
Finely graduated portfolio
Benefits
Cost competitive technology
Up to 2.4% efficiency gain and 12K lower device temperature compared to C6 technology
Further efficiency gain at higher switching speed
Supporting less magnetic size with lower BOM costs
High ESD ruggedness up to HBM Class 2 level
Easy to drive and design-in
Enabler for smaller form factors and high power density designs
Excellent choice in selecting the best fitting product
Potential Applications
Charger
Adapter
TV
Lighting
Audio
Aux power
Applications
Connected and smart lighting for IoT
Cordless power tools and outdoor power equipment
Edge computing
LED strips and signage
Designers who used this product also designed with
IRS10752L | Gate driver ICs
BSC010N04LS | N-Channel Power MOSFET
TLV4906K | Magnetic switches
IRL7486M | N-Channel Power MOSFET
IRS10752L | Gate driver ICs
BSC010N04LS | N-Channel Power MOSFET
TLV4906K | Magnetic switches
IRL7486M | N-Channel Power MOSFET
IRS10752L | Gate driver ICs
BSC010N04LS | N-Channel Power MOSFET
TLV4906K | Magnetic switches
IRL7486M | N-Channel Power MOSFET
Infineon’s answer for flyback topologies
Developed to serve today’s and especially tomorrow’s trends in flyback topologies – the new 700V CoolMOS™ P7 superjunction MOSFET series addresses the low power SMPS market, such as mobile phone chargers or notebook adapters by offering fundamental performance gains compared to superjunction technologies used today. By combining customers’ feedback with over 20 years of superjunction MOSFET experience, 700V CoolMOS™ P7 enables best fit for target applications in terms of:
- Efficiency and thermals
- Ease-of-use
- EMI behavior
Summary of Features
- Extremely low FOM R DS(on) x E oss; lower Q g, E on and E off
- Highly performant technology
- Low switching losses (E oss)
- Highly efficient
- Excellent thermal behavior
- Allowing high speed switching
- Integrated protection Zener diode
- Optimized V (GS)th of 3V with very narrow tolerance of ±0.5V
- Finely graduated portfolio
Benefits
- Cost competitive technology
- Up to 2.4% efficiency gain and 12K lower device temperature compared to C6 technology
- Further efficiency gain at higher switching speed
- Supporting less magnetic size with lower BOM costs
- High ESD ruggedness up to HBM Class 2 level
- Easy to drive and design-in
- Enabler for smaller form factors and high power density designs
- Excellent choice in selecting the best fitting product
Potential Applications
- Charger
- Adapter
- TV
- Lighting
- Audio
- Aux power
Applications
- Connected and smart lighting for IoT
- Cordless power tools and outdoor power equipment
- Edge computing
- LED strips and signage
Designers who used this product also designed with
- IRS10752L |
Gate driver ICs
- BSC010N04LS |
N-Channel Power MOSFET
- TLV4906K |
Magnetic switches
- IRL7486M |
N-Channel Power MOSFET
- IRS10752L |
Gate driver ICs
- BSC010N04LS |
N-Channel Power MOSFET
- TLV4906K |
Magnetic switches
- IRL7486M |
N-Channel Power MOSFET
- IRS10752L |
Gate driver ICs
- BSC010N04LS |
N-Channel Power MOSFET
- TLV4906K |
Magnetic switches
- IRL7486M |
N-Channel Power MOSFET