Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA90R500C3 IPA90R500C3

Description
Manufacturer: Infineon Technologies Win Source Part Number: 068963-IPA90R500C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 34W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 3.5V @ 740μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1700pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 6.6A, 10V Alternative Parts (Cross-Reference): STF20N95K5; IPA90R500C3XK; IPA90R500C3; IPA90R340C3; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 068963-IPA90R500C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 34W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 3.5V @ 740μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1700pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 6.6A, 10V Alternative Parts (Cross-Reference): STF20N95K5; IPA90R500C3XK; IPA90R500C3; IPA90R340C3; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA90R500C3 - 068963-IPA90R500C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA90R500C3
068963-IPA90R500C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA90R500C3 068963-IPA90R500C3
Manufacturer: Infineon Technologies Win Source Part Number: 068963-IPA90R500C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 34W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 3.5V @ 740μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1700pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 6.6A, 10V Alternative Parts (Cross-Reference): STF20N95K5; IPA90R500C3XK; IPA90R500C3; IPA90R340C3; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 068963-IPA90R500C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 34W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 740μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 1700pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 6.6A, 10V
Alternative Parts (Cross-Reference): STF20N95K5; IPA90R500C3XK; IPA90R500C3; IPA90R340C3;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
900V 11A TO220 MOSFET Transistor
285-IPA90R500C3
900V 11A TO220 MOSFET Transistor 285-IPA90R500C3
MOSFET N-CH 900V 11A TO220-3 Product overview: IPA90R500C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 11A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 11A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPA90R500C3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 11A TO220-3 Product overview: IPA90R500C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 11A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 11A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPA90R500C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 900V 11A TO220FP-3 CoolMOS C3

MOSFET N-Ch 900V 11A TO220FP-3 CoolMOS C3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 068963-IPA90R500C3 285-IPA90R500C3 IPA90R500C3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA90R500C3 900V 11A TO220 MOSFET Transistor MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 900 volts
PD 34000 milliwatts 34000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, N-channel Trench MOSFET - 2N7002AKM-QYL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810027SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0015 ohms
View Details
9 suppliers