The IPA60R360P7S is a 600V CoolMOS™ P7 superjunction MOSFET in a PG-TO-220 FullPAK package, designed for high-efficiency switching applications such as PFC, LLC, and PWM stages. It features a maximum drain-source on-resistance of 360 mΩ, a pulsed drain current of 26 A, and an ESD robustness exceeding 2 kV (HBM). The device supports a maximum junction temperature of 150°C and has a thermal resistance from junction to case of 5.61 °C/W. Its low gate charge (13 nC) and rugged body diode with a maximum di/dt of 900 A/µs enhance performance in resonant and hard-switching topologies. The MOSFET is qualified according to JEDEC standards.
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use
The 600V CoolMOS™ P7 superjunction MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class RonxA and the inherently low gate charge (QG) of the CoolMOS™ 7th generation platform ensure its high efficiency.
Summary of Features
Efficiency
Ease-of-use
Benefits
Efficiency
Ease-of-use
Potential Applications
Applications
Designers who used this product also designed with
1
2
600V CoolMOSª P7 Power Transistor Product overview: IPA60R360P7S from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, Bipolar Transistor, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-IPA60R360P7S can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 825949-IPA60R360P7S
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
600V 9A 22W 360mΩ@10V,2.7A 4V@140uA 1 N-Channel TO-220FP MOSFETs ROHS
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Bipolar RF Transistors | RF Transistors | Transistors |
| Product Number | IPA60R360P7S | 48-IPA60R360P7S | 825949-IPA60R360P7S | IPA60R360P7S |
| Product Name | 500V-950V N-Channel Power MOSFET | 600V Bipolar Transistor | Misc Products - IPA60R360P7S | Transistors |
| Polarity | N-Channel; N | |||
| Transistor Technology / Material | Si/SiC | |||
| rDS(on) | 0.3600 ohms | |||
| QG | 13 nC |