Infineon Technologies AG Datasheets for Metal-Oxide Semiconductor FET (MOSFET)
Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more
| Product Name | Notes |
|---|---|
| Active Bias Controller for various applications like cellular and cordless phones, DECT, WLAN, PHS and RF modems. The controllers are stabilizing the bias current for NPN transistors and FET’s Summary... | |
| Infineon's 100 V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both... | |
| Infineon's 40V and 60V product families feature not only the industry’s lowest R DS(on) but also a perfect switching behavior for fast switching applications. 15% lower R DS(on) and 31%... | |
| New 40V and 60V product families, feature not only the industry’s lowest R DS(on) but also a perfect switching behavior for fast switching applications. 15% lower R DS(on) and 31%... | |
| OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are... | |
| OptiMOS™ 5 low-voltage power MOSFET 30V With this OptiMOSTM 5 power MOSFET 30V, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in stand by... | |
| OptiMOS™ 5 power MOSFETs 40 V in SuperSO8 DSC package with dual-side cooling for enhanced thermal performance OptiMOS™ 5 power MOSFETs 40 V in SuperSO8 DSC (dual-side cooling) package offer... | |
| OptiMOS™ 6 40 V power MOSFETs combining best-in-class RDS(on) with superior switching performance The OptiMOS™ 6 power MOSFET 40 V family is optimized for a variety of applications and... | |
| OptiMOS™ 6 power MOSFETs 40 V in SuperSO8 DSC package with dual-side cooling for enhanced thermal performance OptiMOS™ 6 power MOSFETs 40 V in SuperSO8 DSC (dual-side cooling) package offer... | |
| OptiMOS™ is the market leader in highly efficient solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle). Summary of... | |
| OptiMOS™ power MOSFETs in SuperSO8 package Infineon's OptiMOS™ MOSFETs in SuperSO8 package extend OptiMOS™ 3 and 5 product portfolio and enable higher power density in addition to improved robustness, responding... | |
| The 150 V OptiMOS™ achieves a reduction in RDS(on) of 40% and of 45% in figure of merit (FOM) compared to the next best competitor. This drastic improvement opens... | |
| Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of voltage regulator solutions in... | |
| With the new OptiMOS™ 25V product family, Infineon sets new standards in power density and Energy Efficiency for discrete power MOSFETs. Lowest on-state resistance in small footprint packages, make OptiMOS™ | |
| With the OptiMOS™ 5 25V and 30V product family, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in standby and full operation. Summary of Features... |
| << Prev | Next >> |