Infineon Technologies AG 650V 10.1A MOSFET Transistor IPA65R650CE

Description
Trans MOSFET N-CH 650V 10.1A 3-Pin(3+Tab) TO-220FP Tube / Metal Oxide Semiconductor Field Effect Transistor Product overview: IPA65R650CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 10.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPA65R650CE can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 650V 10.1A 3-Pin(3+Tab) TO-220FP Tube / Metal Oxide Semiconductor Field Effect Transistor Product overview: IPA65R650CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 10.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPA65R650CE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 10.1A MOSFET Transistor
285-IPA65R650CE
650V 10.1A MOSFET Transistor 285-IPA65R650CE
Trans MOSFET N-CH 650V 10.1A 3-Pin(3+Tab) TO-220FP Tube / Metal Oxide Semiconductor Field Effect Transistor Product overview: IPA65R650CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 10.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPA65R650CE can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 650V 10.1A 3-Pin(3+Tab) TO-220FP Tube / Metal Oxide Semiconductor Field Effect Transistor Product overview: IPA65R650CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 10.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPA65R650CE can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA65R650CE - 1185999-IPA65R650CE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA65R650CE
1185999-IPA65R650CE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA65R650CE 1185999-IPA65R650CE
Manufacturer: Infineon Technologies Win Source Part Number: 1185999-IPA65R650CE Family Name: IPA65R650CE Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): STF9NM60N(045Y); STF9HN65M2; STF10NM60ND; ZDX100N60; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1185999-IPA65R650CE
Family Name: IPA65R650CE
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): STF9NM60N(045Y); STF9HN65M2; STF10NM60ND; ZDX100N60;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Transistors - IPA65R650CE - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPA65R650CE
Transistors IPA65R650CE
650V 7A 28W 650mΩ@10V,2.1A 3.5V@210uA 1 N-Channel TO-220F MOSFETs ROHS

650V 7A 28W 650mΩ@10V,2.1A 3.5V@210uA 1 N-Channel TO-220F MOSFETs ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors
Product Number 285-IPA65R650CE 1185999-IPA65R650CE IPA65R650CE
Product Name 650V 10.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA65R650CE Transistors
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data