Manufacturer: Infineon Technologies
Win Source Part Number: 1045748-IPA90R800C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 33W (Tc)
Family Name: IPA90R800C3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 6.9A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 460μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 1100pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 800 mOhm @ 4.1A, 10V
Alternative Parts (Cross-Reference): STF6N95K5; STF8N90K5; STF7N95K3;
Introduction Date: July 30, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
MOSFET N-CH 900V 6.9A TO220-3 Product overview: IPA90R800C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 6.9A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6.9A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPA90R800C3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 900V 6.9A TO220
MOSFET N-Ch 900V 6.9A TO220FP-3 CoolMOS C3
900V 6.9A 33W 800mΩ@10V,4.1A 3.5V@460uA N Channel TO-220 MOSFETs ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1045748-IPA90R800C3 | 285-IPA90R800C3 | IPA90R800C3 | IPA90R800C3 | IPA90R800C3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA90R800C3 | 900V 6.9A TO220 MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 900 volts | 900 volts | 900 volts | ||
| PD | 33000 milliwatts | 33000 milliwatts | 33000 milliwatts | 33000 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | TO-220; SOT3; PG-TO220-FP | Tube/Rail | TO-220; TO-220-3 Full Pack | TO-220 |