The IPAN70R360P7S is a 700V CoolMOS™ P7 superjunction MOSFET designed for cost-sensitive consumer applications such as chargers, adapters, and lighting. It is packaged in a PG-TO-220 FullPAK with a pulsed drain current of 34 A, a maximum on-resistance of 0.36 Ω, and a gate charge of 16.4 nC. The device features integrated ESD protection rated at HBM Class 2, low switching losses with an energy dissipation of 1.8 µJ at 400 V, and a typical threshold voltage of 3 V. Thermal resistance from junction to case is 4.7 °C/W, and the operating temperature range extends from -40 °C to 150 °C. It is recommended for flyback topologies in low-power SMPS applications.
Infineon's answer for flyback topologies
Developed to serve today’s and especially tomorrow’s trends in flyback topologies – the 700V CoolMOS™ P7 superjunction MOSFET series addresses the low power SMPS market, such as mobile phone chargers or notebook adapters by offering fundamental performance gains compared to superjunction technologies used today. By combining customers’ feedback with over 20 years of superjunction MOSFET experience, 700V CoolMOS™ P7 enables best fit for target applications in terms of:
Summary of Features
Benefits
Potential Applications
Applications
| Infineon Technologies AG | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | IPAN70R360P7S | IPAN70R360P7S |
| Product Name | 500V-950V N-Channel Power MOSFET | Transistors |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.3600 ohms | |
| QG | 16.4 nC |