IPB015N06NF2S is a 60 V N-channel MOSFET in a D²PAK (PG-TO263-3) package, designed for power conversion applications. It has a maximum drain current of 152 A at 100 °C case temperature, a drain-source on-state resistance of 1.5 mΩ, and an avalanche energy rating of 727 mJ. The device is rated for continuous power dissipation of 3.8 W under specified thermal conditions and supports operating temperatures from -55 °C to 175 °C. It is RoHS compliant and halogen-free per IEC61249-2-21.
StrongIRFET™ 2 single N-channel power MOSFET 60 V in D²PAK package
Infineon's StrongIRFET™ 2 power MOSFET 60 V features low RDS(on) of 1.5 mOhm, addressing a broad range of applications from low- to high-switching frequency.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | IPB015N06NF2S | IPB015N06NF2S |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPB015N06NF2S | Transistors |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.0015 ohms | |
| QG | 155 nC |