The IPB051N15NM6 is an N-channel MOSFET in a PG-TO263-3 package, designed for high-efficiency power switching applications. It has a drain-source breakdown voltage of 150 V, a maximum continuous drain current of 139 A at 25 °C, and a maximum on-resistance of 5.1 mΩ at 10 V gate drive. The device is rated for a junction temperature range of -55 °C to 175 °C and has a thermal resistance from junction to case of 0.64 °C/W. It is 100% avalanche tested with a single-pulse avalanche energy rating of 312 mJ. The package complies with RoHS and is halogen-free according to IEC61249-2-21. The part is qualified for industrial applications per JEDEC standards and has MSL 1 moisture sensitivity level per J-STD-020.
IPB051N15NM6 leverages OptiMOS™ 6 150 V unparalleled performance and robustness for a suitable alternative to legacy OptiMOS™ 3 and OptiMOS™ 5 150 V products.
OptiMOS™ 6 150 V technology was designed to fulfill the requirements of both high and low switching frequency applications, in hard and soft switching.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPB051N15NM6 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPB051N15NM6 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0051 ohms |