Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series: CoolMOS™ CFD2
Package: Tube
Product Status: Active
FET Type: FET Type
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 17.5A (Tc)
Operating Temperature: -55°C ~ 150°C (TJ)
N-Channel 650V 17.5A (Tc) 34W (Tc) Through Hole PG-TO220-FP
MOSFET N-CH 650V 17.5A TO220 Product overview: IPA65R190CFDXKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 17.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA65R190CFDXKSA
MOSFET N-CH 650V 17.5A TO220
MOSFET 650V CoolMOS CFD2 is Infineon's second generation of market leading high voltage CoolMOS MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and ther
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 448-IPA65R190CFDXKSA2-ND | 278-IPA65R190CFDXKSA2 | IPA65R190CFDXKSA2 | IPA65R190CFDXKSA2 | |
| Product Name | Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs | Single FETs, MOSFETs | 650V 17.5A TO220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | SOT3 | TO-220; TO-220-3 Full Pack | Tube | TO-220; TO-220-3 Full Pack | |
| Polarity | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement |