Infineon Technologies AG Single FETs, MOSFETs IPA60R800CEXKSA1

Description
N-Channel 600V 5.6A (Tc) 27W (Tc) Through Hole PG-TO220-FP
Request a Quote Datasheet
Description
N-Channel 600V 5.6A (Tc) 27W (Tc) Through Hole PG-TO220-FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPA60R800CEXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPA60R800CEXKSA1-ND
Single FETs, MOSFETs IPA60R800CEXKSA1-ND
N-Channel 600V 5.6A (Tc) 27W (Tc) Through Hole PG-TO220-FP

N-Channel 600V 5.6A (Tc) 27W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R800CEXKSA1 - 776837-IPA60R800CEXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R800CEXKSA1
776837-IPA60R800CEXKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R800CEXKSA1 776837-IPA60R800CEXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 776837-IPA60R800CEXK SA1 Series: CoolMOS CE Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5.6A (Tc) Family Name: IPA60R800CE Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: PG-TO-220-FP Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 3.5V @ 170μA Gate Charge (Qg) (Maximum) @ Vgs: 17.2nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 373pF @ 100V Vgs (Maximum): ±20V Power Dissipation (Maximum): 27W (Tc) Rds On (Maximum) @ Id, Vgs: 800 mOhm @ 2A, 10V Alternative Parts (Cross-Reference): AOTF8N60; R6008FNX; TSM60N900CI C0G; AOTF4S60; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776837-IPA60R800CEXKSA1
Series: CoolMOS CE
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 5.6A (Tc)
Family Name: IPA60R800CE
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: PG-TO-220-FP
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 3.5V @ 170μA
Gate Charge (Qg) (Maximum) @ Vgs: 17.2nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 373pF @ 100V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 27W (Tc)
Rds On (Maximum) @ Id, Vgs: 800 mOhm @ 2A, 10V
Alternative Parts (Cross-Reference): AOTF8N60; R6008FNX; TSM60N900CI C0G; AOTF4S60;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 5.6A TO220 MOSFET Transistor
278-IPA60R800CEXKSA1
600V 5.6A TO220 MOSFET Transistor 278-IPA60R800CEXKSA1
MOSFET N-CH 600V 5.6A TO220-FP Product overview: IPA60R800CEXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5.6A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5.6A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA60R800CEXKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 5.6A TO220-FP Product overview: IPA60R800CEXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5.6A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5.6A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA60R800CEXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA60R800CEXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA60R800CEXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA60R800CEXKSA1
MOSFET N-CH 600V 5.6A TO220-FP

MOSFET N-CH 600V 5.6A TO220-FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPA60R800CEXKSA1-ND 776837-IPA60R800CEXKSA1 278-IPA60R800CEXKSA1 IPA60R800CEXKSA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R800CEXKSA1 600V 5.6A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products