Infineon Technologies AG Single FETs, MOSFETs IPA60R170CFD7XKSA1

Description
N-Channel 650V 8A (Tc) 26W (Tc) Through Hole PG-TO220-FP
Request a Quote Datasheet
Description
N-Channel 650V 8A (Tc) 26W (Tc) Through Hole PG-TO220-FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPA60R170CFD7XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPA60R170CFD7XKSA1-ND
Single FETs, MOSFETs IPA60R170CFD7XKSA1-ND
N-Channel 650V 8A (Tc) 26W (Tc) Through Hole PG-TO220-FP

N-Channel 650V 8A (Tc) 26W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
MOSFETs - 2144352P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144352P
MOSFETs 2144352P
Infineon MOSFET IPA60R170CFD7XKSA1

Infineon MOSFET IPA60R170CFD7XKSA1

Supplier's Site
MOSFETs - 2144352 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144352
MOSFETs 2144352
Infineon MOSFET IPA60R170CFD7XKSA1

Infineon MOSFET IPA60R170CFD7XKSA1

Supplier's Site
MOSFETs - 2144351 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144351
MOSFETs 2144351
Infineon MOSFET IPA60R170CFD7XKSA1

Infineon MOSFET IPA60R170CFD7XKSA1

Supplier's Site
Singapore, Singapore
650V 8A TO220 MOSFET Transistor
278-IPA60R170CFD7XKSA1
650V 8A TO220 MOSFET Transistor 278-IPA60R170CFD7XKSA1
MOSFET N-CH 650V 8A TO220 Product overview: IPA60R170CFD7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA60R170CFD7XKS A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 8A TO220 Product overview: IPA60R170CFD7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA60R170CFD7XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1341416-IPA60R170CFD7XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1341416-IPA60R170CFD7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1341416-IPA60R170CFD7XKSA1
Win Source Part Number: 1341416-IPA60R170CFD 7XKSA1 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: CoolMOS™ CFD7 Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Power Dissipation (Max): 26W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: PG-TO220-FP Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IPA60R Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Rds On (Max) @ Id, Vgs: 170mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 4.5V @ 300µA Gate Charge (Qg) (Max) @ Vgs: 28 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1199 pF @ 400 V

Win Source Part Number: 1341416-IPA60R170CFD7XKSA1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: CoolMOS™ CFD7
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Power Dissipation (Max): 26W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: PG-TO220-FP
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: IPA60R
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Rds On (Max) @ Id, Vgs: 170mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 300µA
Gate Charge (Qg) (Max) @ Vgs: 28 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1199 pF @ 400 V

Buy Now Datasheet
Single FETs, MOSFETs - IPA60R170CFD7XKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPA60R170CFD7XKSA1
Single FETs, MOSFETs IPA60R170CFD7XKSA1
MOSFET N-CH 650V 8A TO220

MOSFET N-CH 650V 8A TO220

Supplier's Site Datasheet
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
Mosfet, N-Ch, 600V, 8A, To-220Fp; Transistor Polarity Infineon - 43AC9320 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 8A, To-220Fp; Transistor Polarity Infineon
43AC9320
Mosfet, N-Ch, 600V, 8A, To-220Fp; Transistor Polarity Infineon 43AC9320
MOSFET, N-CH, 600V, 8A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.144ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 600V, 8A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.144ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA60R170CFD7XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA60R170CFD7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA60R170CFD7XKSA1
MOSFET N-CH 650V 8A TO220

MOSFET N-CH 650V 8A TO220

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPA60R170CFD7XKSA1-ND 2144352P 2144352 278-IPA60R170CFD7XKSA1 1341416-IPA60R170CFD7XKSA1 IPA60R170CFD7XKSA1 IPA60R170CFD7XKSA1 43AC9320 IPA60R170CFD7XKSA1
Product Name Single FETs, MOSFETs MOSFETs MOSFETs 650V 8A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 600V, 8A, To-220Fp; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; TO-220 TO-220; To-220 fullpak Tube SOT3 TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack
Number of units in IC 1
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 650 volts
Unlock Full Specs
to access all available technical data