IPB020N10N5 is an N-channel MOSFET designed for high-frequency switching and synchronous rectification, housed in a PG-TO263-3 (D²PAK) package. It has a drain-source breakdown voltage of 100 V, a maximum continuous drain current of 176 A at 25 °C, and a typical on-state resistance of 1.7 mΩ at 10 V gate-source voltage. The device operates up to 175 °C junction temperature, with a thermal resistance from junction to case of 0.3 to 0.4 K/W. It is RoHS compliant, qualified per JEDEC standards, and meets IEC climatic category 55/175/56.
OptiMOS™ 5 100 V power MOSFET in D2PAK package with 22% lower RDS(on) for telecom and server power supply applications
OptiMOS™ 5 100 V power MOSFET IPB020N10N5 from Infineon is especially designed for synchronous rectification in telecom blocks including Or-ing, hotswap and battery protection as well as for server power supply applications. The device has a lower RDS(on) of 22% compared to similar devices, one of the biggest contributors to this industry leading FOM is the low on-state resistance providing the highest level of power density and efficiency.
Applications
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPB020N10N5 | IPB020N10N5 |
| Product Name | N-Channel Power MOSFET | MOSFET |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.0020 ohms |