Infineon Technologies AG 650V 13.8A TO220 MOSFET Transistor IPA65R280C6XKSA1

Description
MOSFET N-CH 650V 13.8A TO220 Product overview: IPA65R280C6XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA65R280C6XKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 13.8A TO220 Product overview: IPA65R280C6XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA65R280C6XKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 13.8A TO220 MOSFET Transistor
278-IPA65R280C6XKSA1
650V 13.8A TO220 MOSFET Transistor 278-IPA65R280C6XKSA1
MOSFET N-CH 650V 13.8A TO220 Product overview: IPA65R280C6XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA65R280C6XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 13.8A TO220 Product overview: IPA65R280C6XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA65R280C6XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA65R280C6XKSA1 - 1045741-IPA65R280C6XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA65R280C6XKSA1
1045741-IPA65R280C6XKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA65R280C6XKSA1 1045741-IPA65R280C6XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045741-IPA65R280C6X KSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 32W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 13.8A (Tc) Gate-Source Threshold Voltage: 3.5V @ 440μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 950pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 4.4A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1045741-IPA65R280C6XKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 32W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 13.8A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 440μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 950pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 4.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPA65R280C6XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPA65R280C6XKSA1-ND
Single FETs, MOSFETs 448-IPA65R280C6XKSA1-ND
N-Channel 650V 13.8A (Tc) 32W (Tc) Through Hole PG-TO220-3-111

N-Channel 650V 13.8A (Tc) 32W (Tc) Through Hole PG-TO220-3-111

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA65R280C6XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA65R280C6XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA65R280C6XKSA1
MOSFET N-CH 650V 13.8A TO220

MOSFET N-CH 650V 13.8A TO220

Supplier's Site
MOSFET N-Ch 700V 13.8A TO220FP-3 CoolMOS C6

MOSFET N-Ch 700V 13.8A TO220FP-3 CoolMOS C6

Buy Now Datasheet
MOSFET N-CH 650V 13.8A TO220 - 376-IPA65R280C6XKSA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 650V 13.8A TO220
376-IPA65R280C6XKSA1
MOSFET N-CH 650V 13.8A TO220 376-IPA65R280C6XKSA1
MOSFET N-CH 650V 13.8A TO220

MOSFET N-CH 650V 13.8A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPA65R280C6XKSA1 1045741-IPA65R280C6XKSA1 448-IPA65R280C6XKSA1-ND IPA65R280C6XKSA1 IPA65R280C6XKSA1 376-IPA65R280C6XKSA1
Product Name 650V 13.8A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA65R280C6XKSA1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 650V 13.8A TO220
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts 650 volts 700 volts
PD 32 milliwatts 32000 milliwatts 32000 milliwatts
Unlock Full Specs
to access all available technical data