Infineon Technologies AG MOSFETs IPB034N06L3 G

Description
MOSFET N-Channel 60V 90A OptiMOS TO263
Request a Quote Datasheet
Description
MOSFET N-Channel 60V 90A OptiMOS TO263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8977419P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8977419P
MOSFETs 8977419P
MOSFET N-Channel 60V 90A OptiMOS TO263

MOSFET N-Channel 60V 90A OptiMOS TO263

Supplier's Site
MOSFETs - 8977419 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8977419
MOSFETs 8977419
MOSFET N-Channel 60V 90A OptiMOS TO263

MOSFET N-Channel 60V 90A OptiMOS TO263

Supplier's Site
MOSFETs - 1658270 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1658270
MOSFETs 1658270
MOSFET N-Channel 60V 90A OptiMOS TO263

MOSFET N-Channel 60V 90A OptiMOS TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 60V 90A D2PAK-2 OptiMOS 3

MOSFET N-Ch 60V 90A D2PAK-2 OptiMOS 3

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8977419P 8977419 IPB034N06L3 G
Product Name MOSFETs MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222852P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type UDFN-2020
View Details
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0062 ohms
View Details
8 suppliers