IPB024N08NF2S is an N-channel power MOSFET with an 80 V drain-source breakdown voltage and a maximum on-state resistance of 2.4 mΩ, housed in a PG-TO263-3 (D²PAK) package measuring 9.65 mm by 10.67 mm. It supports a continuous drain current of 188 A at 25°C case temperature, with a pulse current rating of 428 A and single-pulse avalanche energy capability of 119 mJ. The device is RoHS compliant, halogen-free according to IEC 61249-2-21, and qualified per JEDEC standards. Thermal resistance from junction to case is 1.0 °C/W, and its operating junction temperature ranges from -55 °C to 175 °C.
StrongIRFET™ 2 single N-channel power MOSFET 80 V in D²PAK package
Infineon's StrongIRFET™ 2 power MOSFET 80 V features low RDS(on) of 2.4 mOhm, addressing a broad range of applications from low- to high-switching frequency.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPB024N08NF2S |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPB024N08NF2S |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0024 ohms |