The IPB044N15N5 is an N-channel Power MOSFET designed for high-frequency switching and synchronous rectification, featuring a 150 V drain-source breakdown voltage and a maximum on-state resistance of 4.4 mΩ. It is packaged in a PG-TO263-7 (D²-PAK 7-pin) case with dimensions of 10.3 mm × 9.6 mm × 4.7 mm. The device supports a continuous drain current of 174 A and an operating junction temperature up to 175 °C. It exhibits a low reverse recovery charge of 42 nC and a total gate charge of up to 100 nC. The MOSFET is RoHS compliant, halogen-free per IEC 61249-2-21, and qualified according to JEDEC standards J-STD-20 and JESD-22.
The OptiMOS™ 5 150 V power MOSFETs from Infineon are particularly suitable for low voltage drives such as forklift and e-scooter, as well as telecom and solar applications. The new products offer a breakthrough reduction in R DS(on) (up to 25% compared to the next best alternative in SuperSO8) and Q rr without compromising FOM gd and FOM OSS, effectively reducing design effort whilst optimizing system efficiency. Furthermore, the ultra-low reverse recovery charge (Q rr = 26 nC in SuperSO8) increases commutation ruggedness.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
Category: OEM Souring
Win Source Part Number: 1463594-IPB044N15N5
Manufacturer: Infineon Technologies
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPB044N15N5 | 1463594-IPB044N15N5 |
| Product Name | N-Channel Power MOSFET | OEM Souring |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.0044 ohms |