Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB019N08N3G IPB019N08N3G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186008-IPB019N08N3G Family Name: IPB019N08N3G Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): FDB0250N807L; IPB019N08N3GXT; Introduction Date: January 03, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186008-IPB019N08N3G Family Name: IPB019N08N3G Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): FDB0250N807L; IPB019N08N3GXT; Introduction Date: January 03, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB019N08N3G - 1186008-IPB019N08N3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB019N08N3G
1186008-IPB019N08N3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB019N08N3G 1186008-IPB019N08N3G
Manufacturer: Infineon Technologies Win Source Part Number: 1186008-IPB019N08N3G Family Name: IPB019N08N3G Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): FDB0250N807L; IPB019N08N3GXT; Introduction Date: January 03, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186008-IPB019N08N3G
Family Name: IPB019N08N3G
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): FDB0250N807L; IPB019N08N3GXT;
Introduction Date: January 03, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
80V 180A MOSFET Transistor
278-IPB019N08N3G
80V 180A MOSFET Transistor 278-IPB019N08N3G
Trans MOSFET N-CH 80V 180A 7-Pin(6+Tab) D2PAK T/R Product overview: IPB019N08N3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB019N08N3G can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 80V 180A 7-Pin(6+Tab) D2PAK T/R Product overview: IPB019N08N3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB019N08N3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186008-IPB019N08N3G 278-IPB019N08N3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB019N08N3G 80V 180A MOSFET Transistor
Package Type SOT3 Tape and Reel
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - IRAUIRFU8401-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
Transistor Grade / Operating Range Automotive
View Details
4 suppliers