Combining a low RDS(on) with a wide safe operating area (SOA)
OptiMOS™ Linear FET is a revolutionary approach to avoid the trade-off between on-state resistance (R DS(on)) and linear mode capability – operation in the saturation region of an enhanced mode MOSFET. It offers the state-of-the-art R DS(on) of a trench MOSFET together with the wide safe operating area of a classic planar MOSFET.�
Summary of Features
Combination of low R DS(on) and wide safe operating area (SOA)
High max. pulse current
High continuous pulse current�
Benefits
Rugged linear mode operation
Low conduction losses�
Higher in-rush current enabled for faster start-up and shorter down time
Potential Applications
Telecom
Battery management
Applications
48 V intermediate bus converter (IBC)
Automotive telematics control unit (TCU)
Body electronics and power distribution
Industrial robots system solutions for Industry 4.0
Telecommunication infrastructure
Designers who used this product also designed with
2EDL8033G4B | Gate driver ICs
6ED2742S01Q | Gate driver ICs
IRS10752L | Gate driver ICs
IRS4427S | Gate driver ICs
OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module
TDA21535 | Integrated Smart Power Stages
BSS214N | Small signal/small power MOSFET
TDA21570 | Integrated Smart Power Stages
BSC047N08NS3 G | N-Channel Power MOSFET
BSC032N04LS | N-Channel Power MOSFET
BSC014N04LSI | N-Channel Power MOSFET
BSS138N | Small signal/small power MOSFET
2EDF7275K | Gate driver ICs
IRS21271S | Gate driver ICs
2EDL8033G4B | Gate driver ICs
6ED2742S01Q | Gate driver ICs
IRS10752L | Gate driver ICs
IRS4427S | Gate driver ICs
OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module
TDA21535 | Integrated Smart Power Stages
BSS214N | Small signal/small power MOSFET
TDA21570 | Integrated Smart Power Stages
1 2 3 4
Combining a low RDS(on) with a wide safe operating area (SOA)
OptiMOS™ Linear FET is a revolutionary approach to avoid the trade-off between on-state resistance (R DS(on)) and linear mode capability – operation in the saturation region of an enhanced mode MOSFET. It offers the state-of-the-art R DS(on) of a trench MOSFET together with the wide safe operating area of a classic planar MOSFET.�
Summary of Features
- Combination of low R DS(on) and wide safe operating area (SOA)
- High max. pulse current
- High continuous pulse current�
Benefits
- Rugged linear mode operation
- Low conduction losses�
- Higher in-rush current enabled for faster start-up and shorter down time
Potential Applications
- Telecom
- Battery management
Applications
- 48 V intermediate bus converter (IBC)
- Automotive telematics control unit (TCU)
- Body electronics and power distribution
- Industrial robots system solutions for Industry 4.0
- Telecommunication infrastructure
Designers who used this product also designed with
- 2EDL8033G4B |
Gate driver ICs
- 6ED2742S01Q |
Gate driver ICs
- IRS10752L |
Gate driver ICs
- IRS4427S |
Gate driver ICs
- OPTIGA TPM SLB 9672 FW15
OPTIGA™ TPM - Trusted Platform Module
- TDA21535 |
Integrated Smart Power Stages
- BSS214N |
Small signal/small power MOSFET
- TDA21570 |
Integrated Smart Power Stages
- BSC047N08NS3 G |
N-Channel Power MOSFET
- BSC032N04LS |
N-Channel Power MOSFET
- BSC014N04LSI |
N-Channel Power MOSFET
- BSS138N |
Small signal/small power MOSFET
- 2EDF7275K |
Gate driver ICs
- IRS21271S |
Gate driver ICs
- 2EDL8033G4B |
Gate driver ICs
- 6ED2742S01Q |
Gate driver ICs
- IRS10752L |
Gate driver ICs
- IRS4427S |
Gate driver ICs
- OPTIGA TPM SLB 9672 FW15
OPTIGA™ TPM - Trusted Platform Module
- TDA21535 |
Integrated Smart Power Stages
- BSS214N |
Small signal/small power MOSFET
- TDA21570 |
Integrated Smart Power Stages
1
2
3
4