The IPA60R120P7 is a 600V CoolMOS™ P7 superjunction MOSFET designed for high-efficiency switching applications such as PFC and LLC resonant converters. It is packaged in a PG-TO-220 FullPAK with a maximum continuous drain current of 21.6 A at TC=150°C and a pulsed drain current of 78 A at TC=25°C. The device features a maximum on-state resistance of 120 mΩ, a typical gate charge of 36 nC, and an avalanche energy rating of 82 mJ for single pulses. It exhibits excellent ESD robustness exceeding 2 kV (HBM) and a body diode commutation speed of 900 A/µs. Fully qualified according to JEDEC for industrial applications, it supports hard and soft switching topologies with low ringing and enhanced thermal performance due to reduced switching and conduction losses.
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use
The 600V CoolMOS™ P7 superjunction MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class RonxA and the inherently low gate charge (QG) of the CoolMOS™ 7th generation platform ensure its high efficiency.
Summary of Features
Efficiency
Ease-of-use
Benefits
Efficiency
Ease-of-use
Potential Applications
Applications
EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs
Download Gate Driver ICs overview
Designers who used this product also designed with
1
2
3
Manufacturer: Infineon Technologies
Win Source Part Number: 825945-IPA60R120P7
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
600V CoolMOSª P7 Power Transistor Product overview: IPA60R120P7 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, Bipolar Transistor, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-IPA60R120P7 can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Power MOSFET | RF Transistors | Bipolar RF Transistors |
| Product Number | IPA60R120P7 | 825945-IPA60R120P7 | 48-IPA60R120P7 |
| Product Name | 500V-950V N-Channel Power MOSFET | Misc Products - IPA60R120P7 | 600V Bipolar Transistor |
| Polarity | N-Channel; N | ||
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 0.1200 ohms | ||
| QG | 36 nC |