A new benchmark in efficiency and thermal performance
800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance, ease-of-use and price/performance ratio. It mainly focuses on flyback applications including adapter and charger, LED driver, audio SMPS, AUX and industrial power.
This new product family offers up to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature compared to its predecessor as well as to competitor parts tested in typical flyback applications. It also enables higher power density designs through lower switching losses and better DPAK R DS(on) products. Overall, it helps customers save BOM cost and reduce assembly effort.
Summary of Features
Best-in-class FOM R DS(on) * E oss; reduced Qg, C iss and C oss
Best-in-class DPAK R DS(on) of 280mΩ
Best-in-class V (GS)th of 3V and smallest V (GS)th variation of ± 0.5V
Integrated Zener diode ESD protection up to Class 2 (HBM)
Best-in-class quality and reliability
Fully optimized portfolio
Benefits
0.1% to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature as compared to CoolMOS™ C3
Enabling higher power density designs, BOM savings and lower assembly cost
Easy to drive and to design-in
Better production yield by reducing ESD related failures
Less production issues and reduced field returns
Easy to select right parts for fine tuning of designs
Potential Applications
Adapter
LED
Audio
Industrial SMPS
AUX power
Applications
48 V intermediate bus converter (IBC)
Edge computing
Refrigerators and freezers
Residential air conditioning: Smart (IoT) and efficient cooling
Designers who used this product also designed with
ICE5ASAG | PWM-FF (fixed frequency) Flyback ICs
2ED2304S06F | Gate driver ICs
CY9AF116NAPMC-GNE2 | FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family
XMC1404-F064X0064 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
ICE5ASAG | PWM-FF (fixed frequency) Flyback ICs
2ED2304S06F | Gate driver ICs
CY9AF116NAPMC-GNE2 | FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family
XMC1404-F064X0064 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
ICE5ASAG | PWM-FF (fixed frequency) Flyback ICs
2ED2304S06F | Gate driver ICs
CY9AF116NAPMC-GNE2 | FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family
XMC1404-F064X0064 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
A new benchmark in efficiency and thermal performance
800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance, ease-of-use and price/performance ratio. It mainly focuses on flyback applications including adapter and charger, LED driver, audio SMPS, AUX and industrial power.
This new product family offers up to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature compared to its predecessor as well as to competitor parts tested in typical flyback applications. It also enables higher power density designs through lower switching losses and better DPAK R DS(on) products. Overall, it helps customers save BOM cost and reduce assembly effort.
Summary of Features
- Best-in-class FOM R DS(on) * E oss; reduced Qg, C iss and C oss
- Best-in-class DPAK R DS(on) of 280mΩ
- Best-in-class V (GS)th of 3V and smallest V (GS)th variation of ± 0.5V
- Integrated Zener diode ESD protection up to Class 2 (HBM)
- Best-in-class quality and reliability
- Fully optimized portfolio
Benefits
- 0.1% to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature as compared to CoolMOS™ C3
- Enabling higher power density designs, BOM savings and lower assembly cost
- Easy to drive and to design-in
- Better production yield by reducing ESD related failures
- Less production issues and reduced field returns
- Easy to select right parts for fine tuning of designs
Potential Applications
- Adapter
- LED
- Audio
- Industrial SMPS
- AUX power
Applications
- 48 V intermediate bus converter (IBC)
- Edge computing
- Refrigerators and freezers
- Residential air conditioning: Smart (IoT) and efficient cooling
Designers who used this product also designed with
- ICE5ASAG |
PWM-FF (fixed frequency) Flyback ICs
- 2ED2304S06F |
Gate driver ICs
- CY9AF116NAPMC-GNE2 |
FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family
- XMC1404-F064X0064 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- ICE5ASAG |
PWM-FF (fixed frequency) Flyback ICs
- 2ED2304S06F |
Gate driver ICs
- CY9AF116NAPMC-GNE2 |
FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family
- XMC1404-F064X0064 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- ICE5ASAG |
PWM-FF (fixed frequency) Flyback ICs
- 2ED2304S06F |
Gate driver ICs
- CY9AF116NAPMC-GNE2 |
FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family
- XMC1404-F064X0064 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0