Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPA60R099P7

Description
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class RonxA and the inherently low gate charge (QG) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM RDS(on)xEoss and RDS(on)xQG Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor RG Rugged body diode Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs RDS(on)xQG / RDS(on)xEoss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD failures occurring Integrated RG reduces MOSFET oscillation sensitivity MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC Excellent ruggedness during hard commutation of the body diode seen in LLC topology Suitable for a wide variety of end applications and output powers Parts available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Applications Commercial HVAC Edge computing Semiconductor solutions for home entertainment applications Designers who used this product also designed with 1ED44173N01B | Gate driver ICs IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs 1ED44173N01B | Gate driver ICs IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs 1ED44173N01B | Gate driver ICs IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs
Request a Quote
Description
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class RonxA and the inherently low gate charge (QG) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM RDS(on)xEoss and RDS(on)xQG Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor RG Rugged body diode Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs RDS(on)xQG / RDS(on)xEoss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD failures occurring Integrated RG reduces MOSFET oscillation sensitivity MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC Excellent ruggedness during hard commutation of the body diode seen in LLC topology Suitable for a wide variety of end applications and output powers Parts available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Applications Commercial HVAC Edge computing Semiconductor solutions for home entertainment applications Designers who used this product also designed with 1ED44173N01B | Gate driver ICs IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs 1ED44173N01B | Gate driver ICs IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs 1ED44173N01B | Gate driver ICs IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IPA60R099P7 is a 600V CoolMOS™ P7 power MOSFET designed for high-efficiency switching applications such as PFC, LLC, and PWM stages. It is packaged in a PG-TO-220 FullPAK with a maximum continuous drain current of 31 A at TC=25°C and a pulsed drain current capability of 100 A. The device features a maximum on-resistance of 99 mΩ, a gate charge of 45 nC, and an ESD protection rating exceeding 2 kV (HBM). It has a single-pulse avalanche energy rating of 105 mJ and a body diode reverse dv/dt ruggedness of 50 V/ns with a maximum commutation speed of 900 A/μs. The MOSFET is fully qualified according to JEDEC for industrial applications and operates within a junction temperature range of -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

IPA60R099P7 is a 600V CoolMOS™ P7 power MOSFET designed for high-efficiency switching applications such as PFC, LLC, and PWM stages. It is packaged in a PG-TO-220 FullPAK with a maximum continuous drain current of 31 A at TC=25°C and a pulsed drain current capability of 100 A. The device features a maximum on-resistance of 99 mΩ, a gate charge of 45 nC, and an ESD protection rating exceeding 2 kV (HBM). It has a single-pulse avalanche energy rating of 105 mJ and a body diode reverse dv/dt ruggedness of 50 V/ns with a maximum commutation speed of 900 A/μs. The MOSFET is fully qualified according to JEDEC for industrial applications and operates within a junction temperature range of -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPA60R099P7 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPA60R099P7
500V-950V N-Channel Power MOSFET IPA60R099P7
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class RonxA and the inherently low gate charge (QG) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM RDS(on)xEoss and RDS(on)xQG Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor RG Rugged body diode Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs RDS(on)xQG / RDS(on)xEoss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD failures occurring Integrated RG reduces MOSFET oscillation sensitivity MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC Excellent ruggedness during hard commutation of the body diode seen in LLC topology Suitable for a wide variety of end applications and output powers Parts available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Applications Commercial HVAC Edge computing Semiconductor solutions for home entertainment applications Designers who used this product also designed with 1ED44173N01B | Gate driver ICs IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs 1ED44173N01B | Gate driver ICs IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs 1ED44173N01B | Gate driver ICs IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs

Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use

The 600V CoolMOS™ P7 superjunction MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class RonxA and the inherently low gate charge (QG) of the CoolMOS™ 7th generation platform ensure its high efficiency.


Summary of Features

Efficiency

  • 600V P7 enables excellent FOM RDS(on)xEoss and RDS(on)xQG

Ease-of-use

  • ESD ruggedness of ≥ 2kV (HBM class 2)
  • Integrated gate resistor RG
  • Rugged body diode
  • Wide portfolio in through hole and surface mount packages
  • Both standard grade and industrial grade parts are available

Benefits

Efficiency

  • Excellent FOMs RDS(on)xQG / RDS(on)xEoss enable higher efficiency

Ease-of-use

  • Ease-of-use in manufacturing environments by stopping ESD failures occurring
  • Integrated RG reduces MOSFET oscillation sensitivity
  • MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC
  • Excellent ruggedness during hard commutation of the body diode seen in LLC topology
  • Suitable for a wide variety of end applications and output powers
  • Parts available suitable for consumer and industrial applications

Potential Applications

  • TV power supply
  • Industrial SMPS
  • Server
  • Telecom
  • Lighting

Applications

  • Commercial HVAC
  • Edge computing
  • Semiconductor solutions for home entertainment applications

Designers who used this product also designed with


  • 1ED44173N01B |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
  • 1ED3125MU12F |
    Gate driver ICs
  • 1EDB8275F |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
  • 1ED3125MU12F |
    Gate driver ICs
  • 1EDB8275F |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
  • 1ED3125MU12F |
    Gate driver ICs
  • 1EDB8275F |
    Gate driver ICs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPA60R099P7
Product Name 500V-950V N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0990 ohms
QG 45 nC
Unlock Full Specs
to access all available technical data