Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB050N06NG IPB050N06NG

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065209-IPB050N06NG Current Rating: 100 A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Number of Elements: 1 Input Capacitance: 6.1 nF Power Dissipation: 300 W Rise Time: 31 ns Fall Time: 30 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-263 Alternative Parts (Cross-Reference): IPB050N06NGIPB050N06 N G; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 60 V Element Configuration: Single Max Power Dissipation: 300 W Turn-On Delay Time: 21 ns Continuous Drain Current (ID): 100 A Drain to Source Breakdown Voltage: 60 V Turn-Off Delay Time: 59 ns Drain to Source Resistance: 5 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 4.7 mΩ
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065209-IPB050N06NG Current Rating: 100 A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Number of Elements: 1 Input Capacitance: 6.1 nF Power Dissipation: 300 W Rise Time: 31 ns Fall Time: 30 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-263 Alternative Parts (Cross-Reference): IPB050N06NGIPB050N06 N G; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 60 V Element Configuration: Single Max Power Dissipation: 300 W Turn-On Delay Time: 21 ns Continuous Drain Current (ID): 100 A Drain to Source Breakdown Voltage: 60 V Turn-Off Delay Time: 59 ns Drain to Source Resistance: 5 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 4.7 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB050N06NG - 1065209-IPB050N06NG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB050N06NG
1065209-IPB050N06NG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB050N06NG 1065209-IPB050N06NG
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065209-IPB050N06NG Current Rating: 100 A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Number of Elements: 1 Input Capacitance: 6.1 nF Power Dissipation: 300 W Rise Time: 31 ns Fall Time: 30 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-263 Alternative Parts (Cross-Reference): IPB050N06NGIPB050N06 N G; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 60 V Element Configuration: Single Max Power Dissipation: 300 W Turn-On Delay Time: 21 ns Continuous Drain Current (ID): 100 A Drain to Source Breakdown Voltage: 60 V Turn-Off Delay Time: 59 ns Drain to Source Resistance: 5 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 4.7 mΩ

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065209-IPB050N06NG
Current Rating: 100 A
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 60 V
Number of Elements: 1
Input Capacitance: 6.1 nF
Power Dissipation: 300 W
Rise Time: 31 ns
Fall Time: 30 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-263
Alternative Parts (Cross-Reference): IPB050N06NGIPB050N06N G;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 60 V
Element Configuration: Single
Max Power Dissipation: 300 W
Turn-On Delay Time: 21 ns
Continuous Drain Current (ID): 100 A
Drain to Source Breakdown Voltage: 60 V
Turn-Off Delay Time: 59 ns
Drain to Source Resistance: 5 mΩ
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 4.7 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1065209-IPB050N06NG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB050N06NG
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5107MAX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details
Advanced Linear Devices, Inc.
View Details
60 V, dual N-channel Trench MOSFET - 2N7002HSX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
5 suppliers