IPB025N10N3G is a 100 V N-channel power MOSFET in a PG-TO263-3 package, designed for high-efficiency switching applications. It has a maximum continuous drain current of 120 A at 25 °C and a maximum pulsed drain current of 480 A. The device exhibits a typical drain-source on-resistance of 2.5 mΩ at 25 °C and 3.6 mΩ at 175 °C. It operates from -55 °C to 175 °C and meets AEC-Q101 and RoHS standards. The gate charge is typically 105 nC, and the device includes a reverse diode with a forward voltage of 1.1 V at 120 A. Thermal resistance from junction to case is 0.55 K/W.
Infineon's 100 V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both RDS(on) and FOM (figure of merit).
Summary of Features
Benefits
Potential Applications
Applications
MOSFETs N-Ch 100V 180A D2PAK-6 OptiMOS 3 Product overview: IPB025N10N3 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB025N10N3 G can be used for catalog matching and distributor lookup.
MOSFET N-Ch 100V 180A D2PAK-6 OptiMOS 3
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPB025N10N3 G | 2088-IPB025N10N3 G | IPB025N10N3 G |
| Product Name | N-Channel Power MOSFET | 100V 180A MOSFET Transistor | MOSFET |
| Polarity | N-Channel; N | N-Channel | |
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 0.0025 ohms | ||
| TJ | -55 to 175 C (-67 to 347 F) | ||
| Package Type | TO-263; PG-TO263-7 | Reel |